NGS Footnest Black
Product code:
NGS-STAND-0036
Brand:
NGS
Product name:
Footnest
GTIN (EAN/UPC):
8435430617924
Bullet Points NGS Footnest Black:
- Polystyrene
- Non-slip base
- Tilt angle range: 0 - 15°
- Black
Warranty:
2 years
Long product name NGS Footnest Black:
44.8cm x 33.5cm, polystyrene
NGS Footnest Black:
NGS Footnest is a robust, ergonomic and height adjustable foot support, allowing you to improve your posture during your workday.
The footstool can be tilted in both directions and offers an inclination angle between 0º and 15º, simply with a slight pressure of the foot.
It is also essential that is placed in the correct position so that its benefits are useful. Therefore, it must be regulated to each user specific needs.
The benefits of this accessory are innumerable as it corrects the body position and helps position and helps release tension in the shoulders and lumbar area.
The base of the foot rest is equipped with nonskid surface feet to avoid undesired movements and won´t leave smudges or marks on the floor.
Textured surface and large free-floating platform 44.8 x 33.5 cm covered with round bumps. The granulated structure can help massage and stimulate the foot acupuncture points fully to relieve soreness and numbness of your feet due to sedentary habit. Let you enjoy the relaxation of the soles of your feet during working hours.
This accessory is made of high impact polystyrene and is very resistant and durable.
NGS Footnest outstands for its extremely easy assembly, no need for nuts and bolts. Can be used directly without installing, just remove from the packaging and place it under the desktop.
Finally, it can be cleaned easily with a damp cloth.
The footstool can be tilted in both directions and offers an inclination angle between 0º and 15º, simply with a slight pressure of the foot.
It is also essential that is placed in the correct position so that its benefits are useful. Therefore, it must be regulated to each user specific needs.
The benefits of this accessory are innumerable as it corrects the body position and helps position and helps release tension in the shoulders and lumbar area.
The base of the foot rest is equipped with nonskid surface feet to avoid undesired movements and won´t leave smudges or marks on the floor.
Textured surface and large free-floating platform 44.8 x 33.5 cm covered with round bumps. The granulated structure can help massage and stimulate the foot acupuncture points fully to relieve soreness and numbness of your feet due to sedentary habit. Let you enjoy the relaxation of the soles of your feet during working hours.
This accessory is made of high impact polystyrene and is very resistant and durable.
NGS Footnest outstands for its extremely easy assembly, no need for nuts and bolts. Can be used directly without installing, just remove from the packaging and place it under the desktop.
Finally, it can be cleaned easily with a damp cloth.