TP-Link JetStream TL-SL2428P network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black
Product code:
TL-SL2428P
Brand:
TP-Link
Product family:
JetStream
Product name:
TL-SL2428P
GTIN (EAN/UPC):
6935364030629, 0845973088699, 845973088699
Bullet Points TP-Link JetStream TL-SL2428P network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black:
- Managed L2 Web-based management SNMP v1/v2c/v3, RMON, SNTP, TFTP
- Quality of Service (QoS) support Configuring Location Settings (CLI)
- Basic switching RJ-45 Ethernet ports quantity: 24
- Cat5, Cat5e 10BASE-T, 100BASE-TX, 1000BASE-T
- MAC address table: 8000 entries Switching capacity: 12.8 Gbit/s
- Access Control List (ACL)
- 1U Rack mounting
- AC Power over Ethernet (PoE)
Warranty:
Lifetime
Long product name TP-Link JetStream TL-SL2428P network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black:
24× 10/100 Mbps RJ45, 2× 10/100/1000Mbps RJ45, 2× Gigabit Combo RJ45/SFP, 12.8 Gbps, 8K MAC, 9 KB Jumbo, 440×180×44
TP-Link JetStream TL-SL2428P network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black:
What This Product Does
The T1500-28PCT provides 24 10/100Mbps ports that supports 802.3at/af-compliant PoE, with a total PoE power supply up to 180W, powerful and flexible enough for users to deploy wireless access points or IP-based network surveillance cameras. The switch also comes equipped with 4 10/100/1000Mbps RJ45 ports and 2 combo SFP slots, expanding your network flexibly. In addition, it provides high performance, enterprise-level QoS, useful security strategies and rich layer 2 management features.
TP-LINK Smart PoE Switch T1500-28PCT is a cost-effective product solution for the small and medium business. T1500-28PCT has useful security features. The Storm Control feature protects against Broadcast, Multicast and Unknown unicast Storm. Quality of Service (QoS, L2 to L4) provides enhanced traffic management capabilities to move your data smoother and faster. Anymore, the easy-to-use web management interfaces, along with SNMP and RMON, mean faster setup and configuration with less downtime. For workgroup and departments requiring cost-sensitive layer 2 switch, TP-LINK smart PoE switch T1500-28PCT provides you the ideal access-edge solution.
IEEE 802.3at/af-compliant Power over Ethernet
The T1500-28PCT supports 24 ports of IEEE 802.3at/af-compliant PoE and has a total power supply of 180W to power any 802.3at or 802.3af compliant power device. It’s an efficient and cost-effective choice to work with wireless access points, surveillance cameras, IP phones and other PoE supported devices, while getting rid of cables or power lines running around. Compact and flexible, the T1500-28PCT is ideal to flexibly use PoE to deploy wireless access points or IP-based network surveillance cameras for projects or small business networks.
Advanced QoS features
To integrate voice, data and video service on one network, the switch applies rich QoS policies. Administrator can designate the priority of the traffic based on a variety of means including Port Priority, 802.1P Priority and DSCP Priority, to ensure that voice and video are always clear, smooth and jitter free. In conjunction with the Voice VLAN the switch supports, the voice applications will operate with much smoother performance.
Abundant Layer 2 features
For more application of layer 2 switches, T1500-28PCT supports a complete lineup of layer 2 features, including 802.1Q tag VLAN, Port Isolation, Port Mirroring, STP/RSTP/MSTP, Link Aggregation Group and 802.3x Flow Control function. Any more, the switches provide advanced features for network maintenance such as Loop Back Detection, Cable Diagnostics and IGMP Snooping. IGMP snooping ensures the switch intelligently forward the multicast stream only to the appropriate subscribers while IGMP throttling & filtering restrict each subscriber on a port level to prevent unauthorized multicast access.
Enterprise Level Management Features
T1500-28PCT is easy to use and manage. It supports various user-friendly standard management features, such as intuitive web-based Graphical User Interface (GUI) or SNMP (v1/2/3) and RMON support enables the switch to be polled for valuable status information and send traps on abnormal events.
The T1500-28PCT provides 24 10/100Mbps ports that supports 802.3at/af-compliant PoE, with a total PoE power supply up to 180W, powerful and flexible enough for users to deploy wireless access points or IP-based network surveillance cameras. The switch also comes equipped with 4 10/100/1000Mbps RJ45 ports and 2 combo SFP slots, expanding your network flexibly. In addition, it provides high performance, enterprise-level QoS, useful security strategies and rich layer 2 management features.
TP-LINK Smart PoE Switch T1500-28PCT is a cost-effective product solution for the small and medium business. T1500-28PCT has useful security features. The Storm Control feature protects against Broadcast, Multicast and Unknown unicast Storm. Quality of Service (QoS, L2 to L4) provides enhanced traffic management capabilities to move your data smoother and faster. Anymore, the easy-to-use web management interfaces, along with SNMP and RMON, mean faster setup and configuration with less downtime. For workgroup and departments requiring cost-sensitive layer 2 switch, TP-LINK smart PoE switch T1500-28PCT provides you the ideal access-edge solution.
IEEE 802.3at/af-compliant Power over Ethernet
The T1500-28PCT supports 24 ports of IEEE 802.3at/af-compliant PoE and has a total power supply of 180W to power any 802.3at or 802.3af compliant power device. It’s an efficient and cost-effective choice to work with wireless access points, surveillance cameras, IP phones and other PoE supported devices, while getting rid of cables or power lines running around. Compact and flexible, the T1500-28PCT is ideal to flexibly use PoE to deploy wireless access points or IP-based network surveillance cameras for projects or small business networks.
Advanced QoS features
To integrate voice, data and video service on one network, the switch applies rich QoS policies. Administrator can designate the priority of the traffic based on a variety of means including Port Priority, 802.1P Priority and DSCP Priority, to ensure that voice and video are always clear, smooth and jitter free. In conjunction with the Voice VLAN the switch supports, the voice applications will operate with much smoother performance.
Abundant Layer 2 features
For more application of layer 2 switches, T1500-28PCT supports a complete lineup of layer 2 features, including 802.1Q tag VLAN, Port Isolation, Port Mirroring, STP/RSTP/MSTP, Link Aggregation Group and 802.3x Flow Control function. Any more, the switches provide advanced features for network maintenance such as Loop Back Detection, Cable Diagnostics and IGMP Snooping. IGMP snooping ensures the switch intelligently forward the multicast stream only to the appropriate subscribers while IGMP throttling & filtering restrict each subscriber on a port level to prevent unauthorized multicast access.
Enterprise Level Management Features
T1500-28PCT is easy to use and manage. It supports various user-friendly standard management features, such as intuitive web-based Graphical User Interface (GUI) or SNMP (v1/2/3) and RMON support enables the switch to be polled for valuable status information and send traps on abnormal events.