Catalog Object Cloud
APC

APC Back-UPS Pro BGM2200B-GR - 2200VA/1320W, 4x Schuko & 2x C13 outlets, 3x USB charger, USB dataport

Product code:
BGM2200B-GR
Brand:
APC
Product name:
APC Back-UPS Pro BGM2200B-GR - 2200VA/1320W, 4x Schuko & 2x C13 outlets, 3x USB charger, USB dataport
GTIN (EAN/UPC):
0731304634768, 731304634768, 5715063644164
Bullet Points APC Back-UPS Pro BGM2200B-GR - 2200VA/1320W, 4x Schuko & 2x C13 outlets, 3x USB charger, USB dataport:
  • Stay online, stay connected: 2200VA / 1320W backup power specially designed for console and PC gaming
  • Storm? Game on!: surge protection for connected equipment
  • Protect your hardware: Emergency power, surge protection and 3 USB charging ports (type A + C)
  • Match your theme: adjustable RGB LEDs on the front and back
  • Insurance: 3 year warranty with an equipment protection policy of 150,000 euros
Warranty:
3-Year
Long product name APC Back-UPS Pro BGM2200B-GR - 2200VA/1320W, 4x Schuko & 2x C13 outlets, 3x USB charger, USB dataport:
APC Back-UPS Pro BGM2200B-GR - 2200VA/1320W, 4x Schuko & 2x C13 outlets, 3x USB charger, USB dataport
APC Back-UPS Pro BGM2200B-GR - 2200VA/1320W, 4x Schuko & 2x C13 outlets, 3x USB charger, USB dataport:
Stay connected, stay online
Suffering from a power outage? The APC Back-UPS PRO BGM2200B-GR ensures that your PC, game console, NAS, workstation, but also your WIFI internet (router + modem) continues to function if the power goes out. Thanks to the built-in battery, it immediately supplies emergency power to the connected equipment without interruption. This way you can continue gaming for a while, save your game, avoid penalties or reassure your streamers. If the UPS battery is almost empty, this APC emergency power supply can also automatically shut down a PC, workstation or NAS in time via the USB output and the included PowerChute software. This prevents downtime, loss of your progress and data, as well as damage to your hardware.

Thunderstorm? Game on!
Stop gaming during a thunderstorm? The APC gaming UPS protects your valuable hardware against peak (surge Max 1080 Joules) and overvoltage (Overcurrent 15A) that can be caused by indirect lightning strikes. With these UPS you can protect both your power and network connections (1Gbit), so you can continue gaming with peace of mind, even during thunderstorms.

The APC BGM2200B-GR is also equipped with three USB chargers (type A+C, 3A total) so that you can safely and easily charge your controllers, headset and smartphone.

How long can the UPS supply emergency power?
You can easily read the expected battery life in the runtime graph, which you can find between the product images. You can easily see how long the UPS supplies emergency power at a certain load.

Insurance
Despite the high risk of lightning strikes and surges, APC has full confidence in its products and offers this APC Back-UPS PRO:
- Equipment protection policy of 150,000 euros (www.apc.com/nl/en/tools/epp/)

UPS battery broken?
The internal battery cartridge (APCRBC216) can be replaced easily, safely and independently by the user. This without having to switch off the APC BGM2200B-GR or connected equipment. This way you can easily and cheaply extend the lifespan of the APC Back-UPS and the connected equipment remains online.

How can I extend the manufacturer's warranty?
The factory warranty of the BGM2200B-GR is 3 years and can be upgraded to 6 years with the APC service pack (WBEXTWAR3YR-SP-01).

Save on operational costs
The BGM2200B-GR features an adjustable AVR, which extends battery life and maximizes runtime by correcting low and high voltages without discharging the battery. In addition, the UPS has Greenmode, a smart power-saving operating mode that optimally combines efficiency and protection. Furthermore, the emergency power supply has 6 sockets: 3x backup power & over- and peak voltage protection, 3x over- and peak voltage protection. PowerChute Serial Shutdown software and a USB cable are also included.

Gaming UPS Features
-Reactor circle
Thanks to the receding Reactor Circle, equipped with 12 customizable RGB LEDs, the APC emergency power supply informs you at a glance about the remaining runtime and connected load.

-160 degrees
The reactor circle screen is angled at 160 degrees, so it is visible from almost any angle.

- Functional lighting
When the Gaming UPS detects a power outage, such as power spikes, dips and even wiring errors, it will notify you with pulsating lights.

-12 customizable RGB LEDs
Match with the atmosphere of your gaming platform.

-USB charger
Easily accessible USB ports on the front to charge your wireless controllers, headset and smartphone, among other things.

-RGB LED on the back
The APC Gaming UPS is equipped with LEDs on the back that illuminate the sockets, so you can see exactly where you connect your gaming equipment. The rear LED colors in sync with the reactor circle and provides an atmospheric glow behind your gaming setup.

-Automatic Voltage Regulation (AVR)
Maintains safe voltage conditions without using backup battery power, saving backup time for outages when you need them.

-1Gb Network Dataline Surge Protection
Network surge protection for telephone, Ethernet and coaxial cable connections. The UPS protects your equipment from "backdoor" surges traveling through data lines without sacrificing internet speed.

-Hot-swappable and user-replaceable battery
You can change the UPS battery yourself easily and quickly without turning off the UPS or switching off the equipment, keeping your equipment online and protected at all times.

-The battery only needs 90 minutes to fully charge.

-3 year warranty
This UPS has a three-year manufacturer's warranty

What's in the box?
APC Back UPS Pro Gaming BGM2200B-GR
USB cable
Safety guide
Manual
Input power cord Schuko-C20 1.52M