Catalog Object Cloud
AOC

AOC P2 27P2Q computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Product code:
27P2Q
Brand:
AOC
Product family:
P2
Product name:
27P2Q
GTIN (EAN/UPC):
4038986187329, 4717385946040
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
D means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points AOC P2 27P2Q computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
  • 68.6 cm (27") Black
  • Height adjustment 15 cm Built-in speaker(s)
  • HDMI HDMI version: 1.4 DisplayPorts quantity: 1 DisplayPort version: 1.2
  • Screen shape: Flat
  • Maximum refresh rate: 100 Hz Response time: 4 ms Response time measurement type: GTG (Gray to Gray)
  • 1920 x 1080 pixels Full HD Panel type: IPS
  • Energy efficiency class (SDR): D EPEAT Silver, TCO CE
  • Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC P2 27P2Q computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
Screen size (inch) 27, Panel resolution 1920x1080, Max Refresh rate 100 Hz, Panel type IPS, HDMI HDMI 1.4 x 1, DisplayPort DisplayPort 1.2 x 1, D-SUB (VGA) 1x, DVI 1x DVI-D, Sync technology (VRR) Adaptive Sync
AOC P2 27P2Q computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
Comfort, connectivity, and performance in a 27” Full HD display
The 27P2Q is equipped with a flat 27” IPS/3FL panel and Full HD resolution in a slim, 3-sided frameless display to help professionals such as start-ups and SMBs reach their productivity goals. Featuring wide viewing angles of 178°/178°, 4ms response time, a 100 Hz refresh rate, and Adaptive-Sync technology, it can be height-adjusted, tilted and swiveled to the perfect ergonomic position, includes a USB 3.2 hub, and is compatible with HDMI, DP, VGA, and DVI.