Catalog Object Cloud
Trust

Trust Basi mouse Office Ambidextrous USB Type-A Optical 1200 DPI

Product code:
24271
Brand:
Trust
Product name:
Basi
GTIN (EAN/UPC):
8713439242713
Bullet Points Trust Basi mouse Office Ambidextrous USB Type-A Optical 1200 DPI:
  • Wired mouse with 3 buttons; just plug-and-play
  • Textured scroll wheel allows for easy scrolling
  • Optical sensor with 1200DPI; works on virtually any surface
  • 160cm long USB cable for freedom of movement
Warranty:
2 years
Long product name Trust Basi mouse Office Ambidextrous USB Type-A Optical 1200 DPI:
1200 DPI, 1.6 m, USB, 63 x 116 x 38 mm
Trust Basi mouse Office Ambidextrous USB Type-A Optical 1200 DPI:
Easy-to-use mouse for left- and right-handed users

Keep It Simple

Easy to use, no nonsense. When it comes to the Trust Basi, it’s as simple as just plug and play. This comfortable ambidextrous USB mouse is created with one thing in mind: you’ve got work to do so you need equipment that just works.

Get the Job Done

The Trust Basi uses 3 mouse buttons, one of which is integrated in the textured scroll wheel. Everything you’ll need to get to work. And because of the optical sensor, that uses a resolution of 1200DPI, it works on pretty much any surface. No matter where you are, just plug in the Basi and get the job done.

For Everyone

And plugging the Basi in your PC or laptop is as easy as ever thanks to the 160cm long USB cable. That’s more than enough freedom of movement for anyone. And thanks to the ambidextrous design, which means both left- and right-handed users can work with the Basi comfortably, this mouse truly is for everyone.