Catalog Object Cloud
EnGenius

EnGenius ECW516L wireless access point 8700 Mbit/s White Power over Ethernet (PoE)

Product code:
ECW516L
Brand:
EnGenius
Product name:
ECW516L
GTIN (EAN/UPC):
4711488350407, 0655216011687, 655216011687
Bullet Points EnGenius ECW516L wireless access point 8700 Mbit/s White Power over Ethernet (PoE):
  • Wi-Fi 7 Technology: Tri-concurrent 802.11be architecture with backward compatibility for legacy Wi-Fi devices.
  • High-Performance Speeds: Delivers 8,700 Mbps (6GHz), 4,300 Mbps (5GHz), and 700 Mbps (2.4GHz) throughput.
  • Advanced Security: Integrated WPA3 and WPA2-AES authentication protection.
  • Professional-Grade Antenna: 5 dBi integrated system with 2x2 (2.4GHz) and 3x3 (5GHz/6GHz) configuration.
  • Versatile Connectivity: 2.5GE PoE+ port for power and high-speed networking.
  • Cloud Management: Free local and remote management via EnGenius Cloud.
  • Flexible Deployment: Multiple operating modes with AP, STA, and Mesh support.
Long product name EnGenius ECW516L wireless access point 8700 Mbit/s White Power over Ethernet (PoE):
2.4 GHz + 5 GHz + 6 GHz, 802.11be, 802.11a/b/g/n/ac/ax, MU-MIMO, 205 x 205x 33 mm
EnGenius ECW516L wireless access point 8700 Mbit/s White Power over Ethernet (PoE):
EnGenius Cloud Managed Wi-Fi 7 2x3x3 Access Point ECW516L is a cost-effective model designed for small businesses. It support tri-concurrent 802.11be architecture, delivering speeds up to 700 Mbps on the 2.4GHz, 4,300 Mbps on the 5GHz, and 8,700 Mbps on the 6GHz band, providing high-performance connectivity. With seamless integration into the EnGenius Cloud platform, it offers easy management and robust security through WPA3, making it an ideal solution for businesses seeking enterprise-grade performance at an affordable price.