Catalog Object Cloud
Hiditec

Hiditec SKY Tower Black

Product code:
CHA010056
Brand:
Hiditec
Product name:
SKY
GTIN (EAN/UPC):
8436545693803
Bullet Points Hiditec SKY Tower Black:
  • Tower PC Gaming
  • ATX, micro ATX, ITX
  • Number of 2.5" bays: 2 Number of 3.5" bays: 1
  • Side window Illumination Multi Anti-dust filter
  • SECC, Tempered glass
  • Black
Long product name Hiditec SKY Tower Black:
ATX, Tempered glass, ATX - Micro ATX - ITX, 4pin 12v connector + 3pin 5v ARGB connector
Hiditec SKY Tower Black:
SKY offers a 3D panoramic view of its entire interior with a triple tempered glass panel on the front, sides, and top. It is ideal for high-performance configurations as it allows the installation of large-format graphics cards up to 400mm and CPU coolers up to 175mm in height.

SKY offers a 3D panoramic view of its entire interior with a triple tempered glass panel on the front, sides, and top. It is ideal for high-performance configurations as it allows the installation of large-format graphics cards up to 400mm and CPU coolers up to 175mm in height.

3D Panoramic View

SKY offers a 3D panoramic view of its entire interior with a triple tempered glass panel on the front, sides, and top.

It is ideal for high-performance configurations as it allows the installation of large-format graphics cards up to 400mm and CPU coolers up to 175mm in height.

This chassis is designed to maximize your imagination and take your setup to the next level.

Advanced Cooling

SKY is designed to keep your system at optimal temperature, even for high-performance setups. It supports liquid cooling systems up to 360mm and has space to install up to 7 fans of 120mm fans.

Its dual-side chamber design, along with a cable management system, improves performance and airflow. It also incorporates a dust filter at the bottom to keep all components clean.

Chassis with Dual-Chamber System

SKY features a dual-chamber chassis to house the power supply and hard drives in a side chamber, separated from the other components.

Optimized Capacity

Compatible with ATX, Micro ATX, and ITX motherboards, this chassis allows for any configuration, no matter how demanding.

It offers ample space for large-format graphics cards up to 400mm and CPU coolers up to 175mm.

It allows vertical mounting of graphics cards with 2 vertical PCI slots, along with 7 horizontal PCI slots.

There is also space to house 2 SSD units, in addition to a 3.5mm drive, allowing you to configure your system without limitations.

This design greatly increases the efficiency of all components by allowing better airflow inside the chassis, while managing the temperature of the components more effectively.

The chassis is made of 0.7mm solid steel and high-quality materials with excellent finishes.