Catalog Object Cloud
Nanocable

Nanocable 10.01.0901-BL USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1 m USB A 5 Gbit/s Blue

Product code:
10.01.0901-BL
Brand:
Nanocable
Product name:
10.01.0901-BL
GTIN (EAN/UPC):
8433281004719
Bullet Points Nanocable 10.01.0901-BL USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1 m USB A 5 Gbit/s Blue:
  • Multiple shielding formed by 128 stranded wire and aluminum foil for maximum reduction of potential interference.
  • Maximum transfer rate: 5Gbps
  • Ideal to extend a USB 3.0 cablup to 3 m
  • Length: 1.0 m
  • Color: Blue
  • RoHS
  • Performance test: 100% tested
Long product name Nanocable 10.01.0901-BL USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1 m USB A 5 Gbit/s Blue:
USB 3.0 cable, type A/M-A/F, blue, 1.0m
Nanocable 10.01.0901-BL USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1 m USB A 5 Gbit/s Blue:
USB 3.0 cable with Connector type A(USB 3.0, 9Pin) male on one end and type A(USB 3.0, 9Pin) female on the other