ASUS PRIME B850-PLUS WIFI AMD B850 Socket AM5 ATX
Product code:
90MB1L80-M0EAY0
Brand:
ASUS
Product name:
PRIME B850-PLUS WIFI
GTIN (EAN/UPC):
4711387931509
Bullet Points ASUS PRIME B850-PLUS WIFI AMD B850 Socket AM5 ATX:
- AMD Socket AM5 AMD Ryzen 7000 Series, AMD Ryzen 8000 Series, AMD Ryzen 9000 Series
- PC ATX AMD B850 7.1 channels
- DDR5-SDRAM 4 DIMM Maximum internal memory: 256 GB
- HDD & SSD M.2, SATA III RAID support Number of storage drives supported: 7
- BIOS type: UEFI AMI 256 Mbit
- 2.5 Gigabit Ethernet Wi-Fi Wi-Fi 6E (802.11ax) Bluetooth 5.3
Long product name ASUS PRIME B850-PLUS WIFI AMD B850 Socket AM5 ATX:
AMD B850, 4 x DIMM slots, max. 256GB, DDR5, Realtek 2.5Gb Ethernet, 2x2 Wi-Fi 6E (802.11ax), Bluetooth 5.3, 256Mb Flash ROM UEFI AMI BIOS, ATX
ASUS PRIME B850-PLUS WIFI AMD B850 Socket AM5 ATX:
PRIME 850-PLUS WIFI
ASUS Prime series motherboards are expertly engineered to unleash the full potential of AMD Ryzen™ 9000 series processors. The PRIME B850-PLUS WIFI motherboard provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features. It’s designed to be Advanced AI PC-ready, offering the power and connectivity needed for demanding AI applications.
* CEC Tier II ready
ASUS Prime series motherboards are expertly engineered to unleash the full potential of AMD Ryzen™ 9000 series processors. The PRIME B850-PLUS WIFI motherboard provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features. It’s designed to be Advanced AI PC-ready, offering the power and connectivity needed for demanding AI applications.
* CEC Tier II ready