Catalog Object Cloud
AOC

AOC G2 C24G2AE/BK computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black, Red

Product code:
C24G2AE/BK
Brand:
AOC
Product family:
G2
Product name:
C24G2AE/BK
GTIN (EAN/UPC):
4038986148207
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points AOC G2 C24G2AE/BK computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black, Red:
  • 59.9 cm (23.6") Black, Red
  • Built-in speaker(s)
  • HDMI HDMI version: 1.4 DisplayPorts quantity: 1 DisplayPort version: 1.2
  • Screen shape: Curved
  • Maximum refresh rate: 165 Hz Response time: 4 ms Response time measurement type: GTG (Gray to Gray) Response time (MPRT): 1 ms
  • 1920 x 1080 pixels Full HD Panel type: VA
  • Energy efficiency class (SDR): E CE
  • Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC G2 C24G2AE/BK computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black, Red:
Screen size (inch) 23.6, Panel resolution 1920x1080, Refresh rate 165 Hz, Response time MPRT 1 ms, Panel type VA, HDMI HDMI 1.4 x 2, Display Port DisplayPort 1.2 x 1, D-SUB (VGA) 1x, Sync technology (VRR) Freesync Premium
AOC G2 C24G2AE/BK computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black, Red:
Curved 24“ VA monitor with 165 Hz, 1 ms response time and FreeSync Premium
This 165 Hz display impresses with its lightning-fast 1 ms response time and VA panel, generating extraordinarily powerful colours. The FreeSync Premium support guarantees perfect synchronisation between monitor and GPU.