Catalog Object Cloud
Trust

Trust Fyda mouse Office Right-hand RF Wireless + Bluetooth Optical 2400 DPI

Product code:
25708
Brand:
Trust
Product name:
Fyda
GTIN (EAN/UPC):
8713439257083
Bullet Points Trust Fyda mouse Office Right-hand RF Wireless + Bluetooth Optical 2400 DPI:
  • Office Optical 2400 DPI Black
  • Right-hand RF Wireless + Bluetooth 10 m
  • Scroll type: Wheel Buttons quantity: 6
  • Power source: Batteries
Warranty:
5 Years
Long product name Trust Fyda mouse Office Right-hand RF Wireless + Bluetooth Optical 2400 DPI:
RF Wireless/Bluetooth 5.2, 2400 DPI, Optical, 81 x 120 x 43 mm
Trust Fyda mouse Office Right-hand RF Wireless + Bluetooth Optical 2400 DPI:
Multi-device rechargeable wireless mouse designed for all-day comfort and control

Switch it up
With both a 10m range 2.4GHz USB micro-receiver AND Bluetooth 5.2, effortlessly switch between devices with the Fyda Multi-device Wireless Mouse for ultimate productivity. Plus, a built-in rechargeable battery and on-off switch ensures power preservation for up to 6 months of non-stop work*. *Battery life based on average use and may vary under different conditions

Plastic fantastic
Made with 50% recycled plastics, this mouse is all about reducing your environmental impact without compromising on performance. Sustainability never felt so seamless!

Take it easy
Enjoy hours of comfort with the Fyda mouse’s ergonomic design and sculpted shape. Six intuitive buttons and adjustable cursor speed (800 - 2400 DPI) provide the precision and ease you need to navigate your day effortlessly. Better working, better you!