ASUS ROG Harpe Ace Aim Lab Edition mouse Gaming Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 36000 DPI
Product code:
90MP02W0-BMUA00
Brand:
ASUS
Product family:
ROG
Product name:
Harpe Ace Aim Lab Edition
GTIN (EAN/UPC):
4711081936428
Bullet Points ASUS ROG Harpe Ace Aim Lab Edition mouse Gaming Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 36000 DPI:
- Pro-Tested Form Factor: Mouse shape co-developed with esports professionals to ensure maximum stability and control when flicking and tracking
- Aim Lab Settings Optimizer: Synergistic software analyzes user strengths and play styles to tailor mouse settings uniquely to the player
- Lightweight 54-gram design: Extreme weight reduction through meticulous engineering and innovative bio-based nylon material construction
- ROG AimPoint optical sensor: Next-gen 36,000‑dpi optical sensor with industry-leading < 1% cpi deviation for ultimate precision
- Tri-mode connectivity: Unmatched flexibility with wired USB, low-latency 2.4 GHz RF, plus Bluetooth® mode to pair up to three devices
- ROG SpeedNova wireless technology: Low-latency, reliable wireless performance and optimized energy efficiency in the 2.4 GHz RF mode
- Onboard control: Allows frequently used mouse settings to be adjusted directly by pressing different combinations of mouse buttons
- ROG Micro Switches: Provides 70-million-click lifespan and controlled, consistent click feel
- Anti-slip mouse grip tape: Assures grip and adds a bit of flair
- ROG Paracord and 100% PTFE mouse feet: Quality materials facilitate smooth and fast movements
Long product name ASUS ROG Harpe Ace Aim Lab Edition mouse Gaming Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 36000 DPI:
USB 2.0, Bluetooth 5.1, RF 2.4GHz, 36000 DPI, 650 IPS, 1000 Hz, black
ASUS ROG Harpe Ace Aim Lab Edition mouse Gaming Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 36000 DPI:
ROG Harpe Ace Aim Lab Edition
The ultra-lightweight ROG Harpe Ace Aim Lab Edition is a 54-gram wireless gaming mouse with a pro-tested form factor, 36,000-dpi ROG AimPoint optical sensor, ROG SpeedNova wireless technology, tri-mode connectivity, ROG Micro Switches, five programmable buttons, and synergy profile setting functions with the Aim Lab Settings Optimizer.
Unleash Your
Pro Potential
ROG and Aim Lab have joined forces to raise the bar for esports gaming with the ROG Harpe Ace Aim Lab Edition wireless gaming mouse. Designed for esports athletes and aspiring gaming professionals, this ultralight 54-gram mouse includes the Aim Lab Settings Optimizer feature that measures and analyzes gamer performance to create the best-possible settings combination, playing to your strengths.
Unleash the champion within―with the ROG Harpe Ace Aim Lab Edition.
ROG X AIM LAB
ROG and Aim Lab have come together to create the ultimate esports gaming mouse—the ROG Harpe Ace Aim Lab Edition.
Pro-Tested Form Factor
The ROG Harpe Ace is engineered through collaboration with the top esports professionals and world record aimers at Aim Lab. Extensive insight and understanding on the needs of esports players has led our designers and engineers to design 15 different versions of the ROG Harpe Ace, until the delicate balance of shape and weight distribution is achieved.
Aim Lab Settings Optimizer
Every player possesses strengths and traits that are unique. The Aim Lab Settings Optimizer helps determine what yours are ― and then helps set the Harpe Ace to play to your strengths. The software guides you through a series of specially designed tasks and analyzes your FPS gaming habits, then suggests settings that are tailored to your play style.
54 G Ultralight Design
Loaded with a winning form factor and top-class specifications, it is astounding that the Harpe Ace weighs only 54 grams – all the while retaining a durable structure that encompasses components to streamline every player’s journey to excellence.
ROG AimPoint Optical Sensor
The 36,000-dpi ROG AimPoint optical sensor features an industry-leading < 1% cpi deviation, allowing you to track and flick with absolute precision.
ROG Micro Switches
The ROG Micro Switch has a 70-million-click lifespan. To minimize switch force deviation between the left and right mouse buttons, switches with gram-force deviation within the +/-5 (g) range are sorted together to ensure a consistent click feel.
Onboard Customization
Preset Mouse Settings To-Go
The onboard customization feature allows you to calibrate and adjust DPI, polling rate, lift-off distance, or do a hardware reset on the fly wherever you go. This flexibility makes the Harpe Ace ideal when participating in esports tournaments—simply connect it to your device, and you’re ready to go.
ROG-Patterned Grip Tape
Bundled mouse grip tape gives you a more secure grip while also adding a bit of flair.
Smooth and Swift Glide
The ROG Paracord and 100% PTFE mouse feet allow for ultra-smooth and snag-free mouse movement.
Aura Lighting
Take style to the next level through an endless spectrum of colors or preset effects with Aura Sync RGB lighting.
Armoury Crate
Use the free ROG Armoury Crate software to adjust performance and surface calibration settings, program and map buttons, customize Aura Sync RGB lighting effects, and more.
Dare to Be Green
We at the Republic of Gamers are on a mission to create a sustainable future where all gamers can flourish on the planet we call home.
Every step counts, and as part of ROG’s commitment to creating a more sustainable future, use of plastics in the packaging of ROG Harpe Ace Aim Lab Edition has been reduced, accounting for no more than 1% by weight.
For those who dare, join us on our journey as we make the world a better place.
ROG Ace Esports Collection
Designed with professionals and crafted for every champion.
Check out the ROG Ace esports collection.
The ultra-lightweight ROG Harpe Ace Aim Lab Edition is a 54-gram wireless gaming mouse with a pro-tested form factor, 36,000-dpi ROG AimPoint optical sensor, ROG SpeedNova wireless technology, tri-mode connectivity, ROG Micro Switches, five programmable buttons, and synergy profile setting functions with the Aim Lab Settings Optimizer.
Unleash Your
Pro Potential
ROG and Aim Lab have joined forces to raise the bar for esports gaming with the ROG Harpe Ace Aim Lab Edition wireless gaming mouse. Designed for esports athletes and aspiring gaming professionals, this ultralight 54-gram mouse includes the Aim Lab Settings Optimizer feature that measures and analyzes gamer performance to create the best-possible settings combination, playing to your strengths.
Unleash the champion within―with the ROG Harpe Ace Aim Lab Edition.
ROG X AIM LAB
ROG and Aim Lab have come together to create the ultimate esports gaming mouse—the ROG Harpe Ace Aim Lab Edition.
Pro-Tested Form Factor
The ROG Harpe Ace is engineered through collaboration with the top esports professionals and world record aimers at Aim Lab. Extensive insight and understanding on the needs of esports players has led our designers and engineers to design 15 different versions of the ROG Harpe Ace, until the delicate balance of shape and weight distribution is achieved.
Aim Lab Settings Optimizer
Every player possesses strengths and traits that are unique. The Aim Lab Settings Optimizer helps determine what yours are ― and then helps set the Harpe Ace to play to your strengths. The software guides you through a series of specially designed tasks and analyzes your FPS gaming habits, then suggests settings that are tailored to your play style.
54 G Ultralight Design
Loaded with a winning form factor and top-class specifications, it is astounding that the Harpe Ace weighs only 54 grams – all the while retaining a durable structure that encompasses components to streamline every player’s journey to excellence.
ROG AimPoint Optical Sensor
The 36,000-dpi ROG AimPoint optical sensor features an industry-leading < 1% cpi deviation, allowing you to track and flick with absolute precision.
ROG Micro Switches
The ROG Micro Switch has a 70-million-click lifespan. To minimize switch force deviation between the left and right mouse buttons, switches with gram-force deviation within the +/-5 (g) range are sorted together to ensure a consistent click feel.
Onboard Customization
Preset Mouse Settings To-Go
The onboard customization feature allows you to calibrate and adjust DPI, polling rate, lift-off distance, or do a hardware reset on the fly wherever you go. This flexibility makes the Harpe Ace ideal when participating in esports tournaments—simply connect it to your device, and you’re ready to go.
ROG-Patterned Grip Tape
Bundled mouse grip tape gives you a more secure grip while also adding a bit of flair.
Smooth and Swift Glide
The ROG Paracord and 100% PTFE mouse feet allow for ultra-smooth and snag-free mouse movement.
Aura Lighting
Take style to the next level through an endless spectrum of colors or preset effects with Aura Sync RGB lighting.
Armoury Crate
Use the free ROG Armoury Crate software to adjust performance and surface calibration settings, program and map buttons, customize Aura Sync RGB lighting effects, and more.
Dare to Be Green
We at the Republic of Gamers are on a mission to create a sustainable future where all gamers can flourish on the planet we call home.
Every step counts, and as part of ROG’s commitment to creating a more sustainable future, use of plastics in the packaging of ROG Harpe Ace Aim Lab Edition has been reduced, accounting for no more than 1% by weight.
For those who dare, join us on our journey as we make the world a better place.
ROG Ace Esports Collection
Designed with professionals and crafted for every champion.
Check out the ROG Ace esports collection.
Disclaimer ASUS ROG Harpe Ace Aim Lab Edition mouse Gaming Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 36000 DPI $90MP02W0-BMUA00:
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.