Catalog Object Cloud
Equip

Equip USB-C 9 in 1 Multifunctional Adapter, HDMI 4K/60Hz, Gigabit LAN, USB 3.2 GEN1, SD/TF, 100W USB PD

Product code:
133490
Brand:
Equip
Product name:
USB-C 9 in 1 Multifunctional Adapter, HDMI 4K/60Hz, Gigabit LAN, USB 3.2 GEN1, SD/TF, 100W USB PD
GTIN (EAN/UPC):
4015867233818
Bullet Points Equip USB-C 9 in 1 Multifunctional Adapter, HDMI 4K/60Hz, Gigabit LAN, USB 3.2 GEN1, SD/TF, 100W USB PD:
  • USB-C Male ( Thunderbolt 3/4 compatible)
  • Supports HDMI resolution up to 4K/60Hz
  • Gigabit Ethernet port with speeds up to 1000Mbps
  • USB-A 3.2 Gen1 Super speed (5Gb/s) port x 2
  • USB-C 3.2 Gen1 Super speed (5Gb/s) port x 1
  • USB-A 2.0 x 1
  • Micro SD card x 1
  • TF Card x 1
  • Power Delivery: 100W Max
  • Aluminum casing for heat dissipation
  • Simple Plug-and-Play installation
  • Cable length: 25cm
Long product name Equip USB-C 9 in 1 Multifunctional Adapter, HDMI 4K/60Hz, Gigabit LAN, USB 3.2 GEN1, SD/TF, 100W USB PD:
USB-C 9 in 1 Multifunctional Adapter, HDMI 4K/60Hz, Gigabit LAN, USB 3.2 GEN1, SD/TF, 100W USB PD
Equip USB-C 9 in 1 Multifunctional Adapter, HDMI 4K/60Hz, Gigabit LAN, USB 3.2 GEN1, SD/TF, 100W USB PD:
The USB-C 9 in 1 Multifunctional Adapter is a versatile device that allows you to connect a variety of devices to your laptop or desktop computer. It features nine different ports, including USB-C, HDMI, Gigabit Ethernet, USB 2.0, USB 3.0, SD/TF Card . This adapter is perfect for connecting multiple devices to your computer, such as a monitor, printer, external hard drive, or even a smartphone