Catalog Object Cloud
Salicru

Salicru SPS 850 HOME+

Product code:
693DA000002
Brand:
Salicru
Product name:
SPS 850 HOME+
GTIN (EAN/UPC):
8436584875352
Bullet Points Salicru SPS 850 HOME+:
  • Line-interactive technology with AVR
  • Multi-base design with 8 oriented and spaced sockets
  • Sockets with UPS reserve and line protection
  • Orientated sockets for easy connection
  • Compatibility with APFC loads.(1)
  • USB interface with HID protocol.(2)
  • Downloadable software for Windows, Linux and Mac.(2)
  • User-replaceable battery
  • Detachable cable organiser
  • Cold-start function
  • ON/OFF button and mute
  • LED status and autonomy(2) indicators
  • Master-slave function, 1 master and 3 slave sockets (1000 VA model only)
  • Wall brackets for wall mounting
  • Non-slip rubber feet
  • USB charger port: Type A and Type C - 5V/2.4A.(2)
Long product name Salicru SPS 850 HOME+:
Salicru SPS 850 HOME+ – 850 VA Line-interactive APFC multi-socket UPS
Salicru SPS 850 HOME+:
The SPS HOME+ UPS is an advanced solution for power protection and power management in home and office environments, acting as a lifeline for your essential devices. Available in three variants (650, 850 and 1000 VA) and a compact design, this eight-socket UPS with line interactive technology ensures a constant and clean power flow in the event of power outages or electrical fluctuations. It protects against power surges, ensuring the safety of connected devices, and provides autonomy in the event of power outages, allowing activities to continue without interruption. APFC (Active Power Factor Correction) compatibility ensures optimum energy efficiency, while the master-slave function (1000 VA model only) allows intelligent control of power consumption. Six of its sockets can guarantee clean battery power in case of emergency, and all of them are child-proofed. LED indicators provide a clear and quick system status readout, and the two USB ports (A and C) are perfect to charge mobile devices with ease, adding an extra layer of functionality. In addition, a USB HID port (850 VA and 1000 VA models only) is available for PC/MAC setup and shutdown, as well as software packages for monitoring on Windows, Linux and Mac operating systems. Don’t let power outages catch you off guard, avoid interruptions with Salicru UPSs!