Conceptronic DONN27G
Product code:
DONN27G
Brand:
Conceptronic
Product name:
DONN27G
GTIN (EAN/UPC):
4015867236789
Bullet Points Conceptronic DONN27G:
- Adjustable height and angle for optimal ergonomic positioning
- 360° rotating base for flexible working positions
- Supports HDMI resolution up to 4K 60Hz
- Supports USB Power Delivery (PD) up to 100W
- Features 2 x USB-A and 1 x USB-C ports with 5Gbps transfer speed
- Features SD 3.0 and MicroSD/TF 3.0 slots
- Multi-platform support: Windows, macOS, ChromeOS
- Simple Plug and Play installation
- Aluminum casing for heat dissipation
- Includes a 40cm 100W USB-C to USB-C cable
Long product name Conceptronic DONN27G:
DONN27G Laptop Stand with 7-in-1 Docking Station, 360° Rotating Base, Foldable, Adjustable Height
Conceptronic DONN27G:
Enhance your laptop stand experience with our integrated 7-in-1 docking station, expanding your device's USB-C capabilities. The stand offers adjustable height and angle for optimal ergonomic positioning, along with a 360° rotating base for flexible working positions.
The 7-in-1 docking station includes HDMI, USB-C PD, USB-A, and USB-C ports, as well as card readers for SD and MicroSD/TF cards. Connect your USB-C enabled laptop, tablet, or smartphone to an HDMI-enabled display, delivering stunning 4K Ultra HD resolution at a 60Hz refresh rate.
Experience steady and efficient data transmission with transfer speeds of up to 5Gbps with USB-C and USB-A ports. Perfect for home entertainment, office presentations, and classroom teaching.
The 7-in-1 docking station includes HDMI, USB-C PD, USB-A, and USB-C ports, as well as card readers for SD and MicroSD/TF cards. Connect your USB-C enabled laptop, tablet, or smartphone to an HDMI-enabled display, delivering stunning 4K Ultra HD resolution at a 60Hz refresh rate.
Experience steady and efficient data transmission with transfer speeds of up to 5Gbps with USB-C and USB-A ports. Perfect for home entertainment, office presentations, and classroom teaching.