Catalog Object Cloud
ABYSM

ABYSM Morpheo GX5 1000W power supply unit 20+4 pin ATX ATX Black, Red

Product code:
AB211001
Brand:
ABYSM
Product name:
Morpheo GX5 1000W
GTIN (EAN/UPC):
8436617920134, 18436617920131
Bullet Points ABYSM Morpheo GX5 1000W power supply unit 20+4 pin ATX ATX Black, Red:
  • 1000 W 100 - 240 V 50/60 Hz
  • Motherboard power connector: 20+4 pin ATX
  • PC ATX 80 PLUS Gold
  • Active 12 cm 0 - 2000 RPM
  • Black, Red
Long product name ABYSM Morpheo GX5 1000W power supply unit 20+4 pin ATX ATX Black, Red:
1000 W, ATX, APFC, 120 mm, 2000 RPM, EPS3.1, 20+4 Pin, 8x SATA, 3x PCIE 8 (6+2) Pin, PCIE 5.1 16P, 100-240 V, 140 x 150 x 85 mm, 1.4 kg, Black
ABYSM Morpheo GX5 1000W power supply unit 20+4 pin ATX ATX Black, Red:
MORPHEO GX5 ATX 3.1 1000W BLACK PLUS GOLD FULL MODULAR

We are excited to introduce the renewal of the renowned MORPHEO Power Supply series, now in its third generation, the MORPHEO GX5 ATX 3.1 Black 1000W by ABYSM Gaming.

Elite performance to meet the demands of high-end systems, offering exceptional performance and unparalleled energy efficiency. With 80 PLUS Gold certification, you can be sure you are getting maximum energy efficiency with incredible performance.

Its fully modular design, PCIE 5.1 16P connection, high-quality components, and robust construction make this Morpheo GX5 PSU a source designed for enthusiasts. From overclockers, gamers, designers, to content creators, our power supply is the perfect choice for any high-end system.

FULL MODULAR

With a fully modular design, the ABYSM MORPHEO GX5 ATX 3.1 Black 1000W power supply offers you the flexibility you need to create a flawless and clean system. Forget about messy cables and make the most of your chassis space by only connecting the cables you need.

JAPANESE CAPACITORS

Featuring Japanese capacitors, the ABYSM Gaming MORPHEO GX5 ATX 3.1 Black 1000W PSU offers a reliable and high-quality solution to power your system. Enjoy lower heating, higher efficiency, and longer lifespan thanks to this cutting-edge capacitor technology.

120 MM THERMAL CONTROL FAN

Thanks to the Fluid Dynamic Bearing (FDB) system and its design, our fan offers almost silent operation, allowing you to enjoy a quiet environment while working or gaming. The fan adjusts automatically according to the power supply temperature, providing optimal cooling when needed most and reducing speed when the system is less demanding, all to ensure quiet operation. With a 120 mm diameter, it offers efficient airflow to keep your system cool even under the most severe conditions.

80 PLUS GOLD CERTIFICATION

The MORPHEO GX5 ATX 3.1 Black1000W power supply stands out for its 80 Plus Gold certification, ensuring a 90% efficiency level. This certification ensures that the power supply maintains stable and reliable power, without spikes that can cause system failures at critical moments.

NEW GENERATION PCIE 5.1 16P CONNECTION

The MORPHEO GX5 ATX 3.1 Black 1000W Full Modular PSU is compatible with the new PCIe 5.1 graphics card power standards (compatible with the latest NVIDIA and AMD graphics cards), offering a powerful and versatile solution. With its 600W delivery capacity and modular design, it adapts to various connector variants and provides reliable and efficient performance. Get ready to unleash the full potential of PCIe 5.1 graphics cards with the MORPHEO GX5 ATX 3.1 Black 1000W Full Modular power supply.

ZERO RPM FAN

You can turn off the fan if you prefer it not to make noise when workloads are low.
- If the button is pressed, the fan is always on and constantly cooling the components of the power supply.
- If the button is not pressed, the fan turns off and will run when power requirements are high and you need to cool the system.