Catalog Object Cloud
Equip

Equip HDMI 2.1 Active Optic Armored Cable, 100m, 8K/60Hz, 4K/120Hz, 48Gbps

Product code:
119423
Brand:
Equip
Product name:
HDMI 2.1 Active Optic Armored Cable, 100m, 8K/60Hz, 4K/120Hz, 48Gbps
GTIN (EAN/UPC):
4015867239261
Bullet Points Equip HDMI 2.1 Active Optic Armored Cable, 100m, 8K/60Hz, 4K/120Hz, 48Gbps:
  • HDMI Male to Male
  • HDMI 2.1 compatible
  • Added Armored Steel-Spiral protection
  • Supports HDMI Ethernet Channel (HEC)
  • Supports video resolutions up to 8K/60Hz, 4K/120Hz
  • Bandwidth up to 48Gbps
  • Supports 3D display, HDCP2.2 and HDR / EDID
  • Up to 1536 kHz audio sampling rate
  • Dynamic HDR (HDR Dynamic Metadata)
  • Enhanced Audio Return Channel (eARC)
  • Variable Refresh Rate (VRR)
  • Quick Media Switching (QMS)
  • Quick Frame Transport (QFT)
  • Auto Low Latency Mode (ALLM)
  • Display Stream Compression (DSC)
  • Zinc Alloy housing
  • Gold Plated connectors for high transmission quality
  • This AOC cable is single way transmissing, can only from Source to Display, please note the direction before using
Long product name Equip HDMI 2.1 Active Optic Armored Cable, 100m, 8K/60Hz, 4K/120Hz, 48Gbps:
HDMI 2.1 Active Optic Armored Cable, 100m, 8K/60Hz, 4K/120Hz, 48Gbps
Equip HDMI 2.1 Active Optic Armored Cable, 100m, 8K/60Hz, 4K/120Hz, 48Gbps:
HDMI 2.1 Active Optic Armored Cables are specialized cables designed to support high-resolution video and audio signals at incredibly fast speeds. They utilize active optical technology, allowing them to transmit 8K video at 60Hz and 4K video at up to 120Hz over longer distances without signal degradation, making them ideal for high-quality home theater setups and professional AV applications.
The armored design provides enhanced protection against physical damage, ensuring durability in various environments. Compatibility with the latest HDMI devices ensures that users can take full advantage of the capabilities offered by modern displays and audio equipment. Overall, HDMI 2.1 Active Optic Armored Cables are an excellent choice for anyone looking to future-proof their AV setup with reliable performance and high-quality transmissions.

By supporting a maximum bandwidth of 48 Gbps, content up to 8K Ultra HD (7680 x 4320 @ 60 Hz) resolution can be displayed.