Catalog Object Cloud
AISENS

AISENS A109-0626 USB graphics adapter 3860 x 2160 pixels Grey

Product code:
A109-0626
Brand:
AISENS
Product name:
A109-0626
GTIN (EAN/UPC):
8436574707328
Bullet Points AISENS A109-0626 USB graphics adapter 3860 x 2160 pixels Grey:
  • It is allowed to use all 4 ports (VGA, HDMI, USB3.0 and USB-C) at the same time.
  • The VGA port supports the maximum resolution 1920×1200@60Hz.
  • The HDMI port supports the maximum resolution 4Kx2K@30Hz.
  • Supports only SST mode, the two additional monitors will display the same image.
  • The USB 3.0 port supports transfer speed up to 5Gbps. Backwards compatible with USB 2.0, 1.1 etc.
  • The USB-C port supports 60W PD charging (USB Power Delivery – USB-PD). Does NOT support data transmission.
  • No software or drivers required, a fully plug and play solution.
Long product name AISENS A109-0626 USB graphics adapter 3860 x 2160 pixels Grey:
USB-C to VGA/HDMI 4K/USB3.0/USB-C PD converter, USB-C/M-VGA/H-HDMI/H-USB-A/H-USB-C/H, Grey, 15CM