Catalog Object Cloud
Goodram

Goodram UPI2 USB flash drive 16 GB USB Type-A 2.0 Black

Product code:
UPI2-0160K0R11
Brand:
Goodram
Product name:
UPI2
GTIN (EAN/UPC):
5908267920336
Bullet Points Goodram UPI2 USB flash drive 16 GB USB Type-A 2.0 Black:
  • Miniature size
  • Perfect for car radio
  • Shock-resistant COB technology
Warranty:
Lifetime
Long product name Goodram UPI2 USB flash drive 16 GB USB Type-A 2.0 Black:
16 GB, USB 2.0, USB A, 20 MB/s/5 MB/s, 3 g
Goodram UPI2 USB flash drive 16 GB USB Type-A 2.0 Black:
Small and durable UPI2 is great choice for a wide range of applications. This elegant, miniature USB flash drive can be for example carried in wallet or next to the keys providing user with an instant access to all the necessary data – files, movies, photos and favorite music. The universal black or white UPI2 housing, combined with the profiled shape, makes this USB flash drive very functional and convenient to use.

Small size for big things
The UPI2 housing is just around 2 cm long, yet this flash drive can store up to 64 GB of data. The small size allows convenient data transfer and storage of this flash drive.

Drive to your favorite music
UPI2 flash drive is perfect for use in car entertainment systems. Once inserted into the USB port, UPI2 is virtually invisible: it doesn’t disturb and doesn’t need to be removed from your car’s USB port every time. Very good transfer speed will satisfy even the most demanding users.

Endurance for the most active
UPI2 flash drive uses the COB (chip on board) technology – silicon memory chips and controller were mounted on a single printed circuit, and covered with special resin. Thanks to this, apart from small dimensions and weight, this flash drive gained an additional advantage: it is shock-proof, which translates to even greater comfort of use.