Catalog Object Cloud
TP-Link

TP-Link JetStream 8-Port 2.5GBASE-T and 2-Port 10GE SFP+ L2+ Managed Switch with 8-Port PoE+

Product code:
TL-SG3210XHP-M2
Brand:
TP-Link
Product family:
JetStream
Product name:
JetStream 8-Port 2.5GBASE-T and 2-Port 10GE SFP+ L2+ Managed Switch with 8-Port PoE+
GTIN (EAN/UPC):
6935364030803, 0845973088620, 845973088620
Bullet Points TP-Link JetStream 8-Port 2.5GBASE-T and 2-Port 10GE SFP+ L2+ Managed Switch with 8-Port PoE+:
  • 2.5G PoE+ Ports for WiFi 6: 8× 2.5 Gbps ports smash the gigabit barrier and unlock the full potential of WiFi 6 APs
  • 10G Lightning-Fast Uplink: 2× 10 Gbps SFP+ slots enable high-bandwidth connectivity and non-blocking switching capacity
  • 240 W PoE Budget: 8× 802.3at/af-compliant PoE+ ports with a total power supply of 240 W*
  • Integrated into Omada SDN: Zero-Touch Provisioning (ZTP)**, Centralized Cloud Management, and Intelligent Monitoring
  • Centralized Management: Cloud access and Omada app for ultra convenience and easy management
  • Static Routing: Helps route internal traffic for more efficient use of network resources
  • Robust Security Strategies: IP-MAC-Port Binding, ACL, Port Security, DoS Defend, Storm control, DHCP Snooping, 802.1X, Radius Authentication, and more
  • Optimize Voice and Video Applications: L2/L3/L4 QoS and IGMP snooping
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link JetStream 8-Port 2.5GBASE-T and 2-Port 10GE SFP+ L2+ Managed Switch with 8-Port PoE+:
8× 100/1000/2500 Mbps RJ45, 2× 10G SFP+ Slots, 80 Gbps, 59.52 Mpps, 16 K MAC, 9 KB Jumbo, RJ45 / Micro-USB Console, 440 × 180 × 44 mm
TP-Link JetStream 8-Port 2.5GBASE-T and 2-Port 10GE SFP+ L2+ Managed Switch with 8-Port PoE+:
Ultrafast 2.5G PoE+ Managed Switch with 10G Uplink for a Complete Omada Network

2.5G PoE+ Ports for WiFi 6
8× 2.5 Gbps Ports Unlock the Full Potential of WiFi 6 APs

10G Lightning-Fast Uplink Connection
2× 10 Gbps SFP+ Slots for High-Bandwidth Connectivity

PoE+ Output
8 PoE+ Ports with Total 240 W Power Budget*

Centralized Cloud Management
SDN Solutions Integration for a Highly Efficient Network

Unlock the Full Potential of WiFi 6
with Multi-Gigabit PoE+ Ports

Featuring 8× 2.5 Gbps PoE+ ports, the switch is capable of future network expansion and deployment, providing sufficient bandwidth for incoming WiFi 6 APs. Designed to use a single Ethernet cable for both data and power transmission, it supports up to 240 W total PoE power budget* and flexible installation to fit in various application scenarios.

Enterprise Switch
with 10G Uplink

2× 10 Gbps SFP+ slots provide non-blocking switching performance and ultra-low latency, so reliable and lightning-fast connections to servers and other switches are easily built.

Software-Defined Networking (SDN) with Cloud Access
Omada’s Software-Defined Networking (SDN) platform integrates network devices, including access points, switches, and gateways, providing 100% centralized cloud management. Omada creates a highly scalable network—all controlled from a single interface. Seamless wireless and wired connections are provided, ideal for use in hospitality, education, retail, offices, and more.

Advanced L3 Features
An abundance of L2+ and L3 features are supported to help build a highly scalable and robust network, providing a reliable and efficient solution for enterprises, campuses, and ISPs

Secure Networking
Security features include IP-MAC-Port-VID Binding, Port Security, Storm Control and DHCP Snooping to defend against a range of network threats. An integrated list of common DoS attacks is available, making it easier than ever to prevent them. In addition, the Access Control Lists (ACL, L2 to L4) feature restricts access to sensitive network resources by denying packets based on source and destination MAC address, IP address, TCP/UDP ports, or VLAN ID. Users’ network access can be controlled via 802.1X authentication, which works with a RADIUS/Tacacs+ server to grant access only when valid user credentials are provided.

Enterprise Level Features
A complete lineup of L2+ features are supported, including 802.1Q VLAN, Port Mirroring, STP/RSTP/MSTP, Link Aggregation Control Protocol, and 802.3x Flow Control. Advanced IGMP Snooping ensures the switch intelligently forwards multicast streams to only the appropriate subscribers, cutting out unnecessary traffic, while IGMP throttling & filtering restrict each subscriber on a port level to prevent unauthorized multicast access. Static Routing is a simple way of segmenting the network and internally routs traffic through the switch for improved efficiency.

Advanced QoS
Voice and video traffic can be prioritized based on IP address, MAC address, TCP port number, UDP port number, and more. With QoS (Quality of Service), voice and video services remain smooth, even when bandwidth is in short supply.

ISP Features
sFlow, QinQ, L2PT PPPoE ID Insertion, and IGMP authentication features are provided, developed with service providers in mind. 802.3ah OAM and Device Link Detection Protocol (DLDP) offer easy monitoring and troubleshooting of Ethernet links.

IPv6 Support
IPv6 functions such as Dual IPv4/IPv6 Stack, MLD Snooping, IPv6 ACL, DHCPv6 Snooping, IPv6 Interface, Path Maximum Transmission Unit (PMTU) Discovery, and IPv6 Neighbor Discover guarantee your network is ready for the Next Generation Network (NGN) without upgrading your hardware.