Catalog Object Cloud
Ricoh

Ricoh ScanSnap SV600 Overhead scanner 285 x 218 DPI A3 Black, White

Product code:
PA03641-B301
Brand:
Ricoh
Product name:
ScanSnap SV600
GTIN (EAN/UPC):
4939761308734, 4058154030714, 4939761305412
Bullet Points Ricoh ScanSnap SV600 Overhead scanner 285 x 218 DPI A3 Black, White:
  • Scanner type: Overhead scanner 285 x 218 DPI
  • Colour scanning
  • A3 Scanning media types supported: Business Card, Post Card(JPN)
  • Maximum scan size: 432 x 300 mm Sensor type: CCD
  • USB port
  • Power supply type: AC 20 W
Warranty:
3 year Standard Warranty - Advance Exchange - Includes replacement of defective product and two-way shipping costs.
Long product name Ricoh ScanSnap SV600 Overhead scanner 285 x 218 DPI A3 Black, White:
ScanSnap SV600 - 1x CCD, 2x White LED, USB 2.0, 20W, ±1.5%, 3kg
Ricoh ScanSnap SV600 Overhead scanner 285 x 218 DPI A3 Black, White:
- One touch operation for PC and Mac
- Scan a multitude of everyday documents including loose paper, bound material and delicate items
- Multi cropping capability allowing for scanning of various documents at the same time
- Continuous scanning capability with “page turning detection” and “timed scanning”
- “VI technology” helps minimise any unevenness in image quality
- Correct distortion and curvature of bound material with “Book Image Correction”
- Small footprint and robust design allows for easy positioning in any environment.

Digitise anything with ease
The ScanSnap SV600 allows you to scan newspapers, bound documents, magazines or books without the need for cutting or causing damage.

Scan anything from business cards to A3 size (landscape)* documents
Any documents larger than A4 such as maps, historical documents and blueprints can be simply positioned on the black pad and scanned directly without any extra effort. User interaction retouch tool allows the possibility to hold the document in a good position without worrying about fingers on the scanned image.
* The maximum document size will be 400 x 300 mm when the thickness of the document
is over 5 mm.

New VI technology
Equipped with “VI technology” which combines a ‘deep depth of field lens’, a ‘CCD linear image sensor’ and a ‘high directivity LED lamp’ the SV600 is able to comfortably minimise any unevenness in image quality and generate a smooth image even when scanning from a distance.

No problem scanning bound documents
The SV600 can comfortably scan books and magazines and also documents with sticky notes can be scanned without any issues.

No need to worry about your delicate documents or books
With “VI technology”, scanning can be performed without touching the document. You do not need to worry that documents such as crayon or oil paintings, pencil writings or photos will be damaged by touching.

Long depth of field lens
Wide auto focus area even when the focus distance is variable

CCD linear image sensor
Helps produce smooth images.

The SV600 scans documents with a movable head and incorporates a High directivity LED lamp
Helps maintain the same brightness level without any impact from surroundings.

Smooth operation with the assistance of various functions
The SV600 is enhanced with a host of customised features which helps continue ScanSnap’s concept of being simple, speedy and compact.

Quick Menu facilitates operability
ScanSnap’s Quick Menu will automatically pop up after scanning enabling you to link your scanned data to an application both quickly and easily, scan directly to the cloud for example thereby easily sharing your documents.

ScanSnap SV600 includes

Automatically crop several documents with ‘Multiple Document Detection”
In just one touch you can capture multiple documents of differing sizes in just one scan pass. Place several business cards, receipts and photos within the scanning area and the SV600 will capture all the documents and will intelligently crop to the exact size.
* Up to 10 documents can be cropped automatically. At least 15 mm
is needed between documents.

Fast start up time and scanning speed lead to time savings and efficiencies
The SV600 can be ready to scan in no time from power up and just 3 seconds is then required to scan an A3 landscape sized document.

Compact design with a small footprint
The SV600 is incredibly robust with a firm footing and is compact enough to enable efficient usage of your workspace without imposing to your daily routines when not in use.

Scan with one touch!
With a host of impressive features, you can continuously scan multiple pages smoothly.

Page Turning Detection
Automatically detect when the page is turned.

Timed Mode
- You can set the time to start scanning after the “Scan” button is pressed.
- For continuous scanning you can set the time interval before the next scanning to begin.

Auto image correction; enhances the reading experience
Book Image Correction – Automatically correct distortion caused by the curve of an opened book or magazine. You can confirm and fine tune the scanned images on the preview dialog after scanning or have this be performed automatically.

Book Image Correction
Can easily correctdistortion of the document.

User interaction retouch
Finger images scanned while suppressing the document can be deleted with ease.

ScanSnap Receipt
*
The ScanSnap Receipt software allows you to easily scan and extract information from your receipts, and even export the data for tax filing.

*Available via an online update only.

ScanSnap Sync*
With ScanSnap Sync built into ScanSnap Organizer software and the ScanSnap Connect app, captured documents are automatically synchronized with all your devices through Dropbox, Google Drive or Microsoft OneDrive.

*Available via an online update only.

The Nuance software allows users to read directly from cloud based applications and to save directly to those cloud based applications meaning that the possibility of using and sharing digital documents is extended. In case documents are intended to be managed locally, ScanSnap Organizer will provide an ideal repository. This application plays an increasingly important role in the ScanSnap eco system, especially when additionally utilising the recently introduced ScanSnap Sync functionality, which allows for cross linkage from the ScanSnap Connect App to for example Dropbox, to Nuance Power PDF or to ScanSnap Organizer.