Nanocable Cable de Fibra Óptica SC/APC a SC/APC Monomodo Simplex LSZH, Amarillo, 100 m
Product code:
10.20.0000-100
Brand:
Nanocable
Product name:
Cable de Fibra Óptica SC/APC a SC/APC Monomodo Simplex LSZH, Amarillo, 100 m
GTIN (EAN/UPC):
8433281012646
Bullet Points Nanocable Cable de Fibra Óptica SC/APC a SC/APC Monomodo Simplex LSZH, Amarillo, 100 m:
- Fibre type: Monomode G657A2
- Connector type: SC/SC
- Polishing type: APC/APC
- Outside Diameter: 3 mm
- Insertion loss: <0.3dB
- Return loss: >50dB
- Core cross section: 9/125 microns
- LSZH cladding
Long product name Nanocable Cable de Fibra Óptica SC/APC a SC/APC Monomodo Simplex LSZH, Amarillo, 100 m:
Fiber Optic Cable SC/APC to SC/APC Singlemode Simplex LSZH, Yellow, 100 m
Nanocable Cable de Fibra Óptica SC/APC a SC/APC Monomodo Simplex LSZH, Amarillo, 100 m:
The optical fibre cables transfer data signals in light form through hundred of miles in a significantly faster way than the traiditional cables and they are used to connect the company’s rosette to the router.
Because optical fibre cables are non-metallic, they are not affected by magnetic interference
Optical fibre cables are also safer because they do not conduct current and therefore cannot generate sparks.
Nanocable’s optical fibre is manufactured according to the highest quality standards to guarantee the best performance.
Because optical fibre cables are non-metallic, they are not affected by magnetic interference
Optical fibre cables are also safer because they do not conduct current and therefore cannot generate sparks.
Nanocable’s optical fibre is manufactured according to the highest quality standards to guarantee the best performance.