StarTech.com 10m (33ft) USB 2.0 Active Extension Cable - M/F
Product code:
USB2AAEXT10M
Brand:
StarTech.com
Product name:
10m (33ft) USB 2.0 Active Extension Cable - M/F
GTIN (EAN/UPC):
0065030854344, 065030854344, 0035178337771, 035178337771
Bullet Points StarTech.com 10m (33ft) USB 2.0 Active Extension Cable - M/F:
- 1x USB-A male connector
- 1x USB-A female connector
- Fully shielded for error-free connections
- Plug-and-play, no driver required
- USB bus-powered
- Universal external power source also included
- Blue LED indicator x1 for Extension Cable and USB port connection status monitoring
- Compatible with PC Windows® 8/7/Vista/XP and Mac computer systems
Warranty:
2 Years
Long product name StarTech.com 10m (33ft) USB 2.0 Active Extension Cable - M/F:
StarTech 10m (33ft) USB 2.0 Active Extension Cable - M/F
StarTech.com 10m (33ft) USB 2.0 Active Extension Cable - M/F:
Extend the distance between a computer and a USB 2.0 device by 10 meters
The USB2AAEXT10M 10m Active USB 2.0 Extension Cable offers one USB-A male connector and one USB-A female connector, and provides an active extension of USB 2.0 devices of up to 10-meters (30-feet).
An all-in-one cable for overcoming distance restrictions as well as power source limitations, the active USB 2.0 extension cable incorporates bus-powered active circuitry to ensure performance beyond the length limits of standard USB cables.
Up to 4 of these cables can be daisy-chained together, allowing for a total USB extension of up to 40-meters. If necessary, the USB device can be powered from a wall outlet using the Universal AC power adapter (provided with the cable).
The USB2AAEXT10M 10m Active USB 2.0 Extension Cable offers one USB-A male connector and one USB-A female connector, and provides an active extension of USB 2.0 devices of up to 10-meters (30-feet).
An all-in-one cable for overcoming distance restrictions as well as power source limitations, the active USB 2.0 extension cable incorporates bus-powered active circuitry to ensure performance beyond the length limits of standard USB cables.
Up to 4 of these cables can be daisy-chained together, allowing for a total USB extension of up to 40-meters. If necessary, the USB device can be powered from a wall outlet using the Universal AC power adapter (provided with the cable).