Catalog Object Cloud
Epson

Epson WorkForce DS-800WN Sheet-fed scanner 600 x 600 DPI A4 White

Product code:
B11B275401
Brand:
Epson
Product family:
WorkForce
Product name:
DS-800WN
GTIN (EAN/UPC):
8715946734149
Bullet Points Epson WorkForce DS-800WN Sheet-fed scanner 600 x 600 DPI A4 White:
  • Open platform
  • Network connectivity
  • High speed
  • Efficient
Long product name Epson WorkForce DS-800WN Sheet-fed scanner 600 x 600 DPI A4 White:
600 x 600 DPI, Ultrasonic Sensor, 50 ppm, 8000 Pages per day, USB 3.2 Gen 1x1, Ethernet Interface, Wi-Fi, 296‎ x 212 x 217 mm, 3.7 kg
Epson WorkForce DS-800WN Sheet-fed scanner 600 x 600 DPI A4 White:
Open platform
The DS-800WN features web-based open platform which allows seamless integration with Epson software or third-party software solutions. This means that businesses can customise their systems and integrate the scanner with existing infrastructures, business processes and workflows.

Network connectivity
Integrated network connectivity means that the scanner can be shared by multiple users and each user is able to create their own settings. Also, the LCD touchscreen allows the user to operate the scanner directly, without the use of a PC.

High speed
The DS-800WN processes and digitises a high volume of documents, quickly and securely. Scan speed of 50ppm/100ipm, a daily duty cycle of 8,000 pages and an optional paper alignment plate, make this an ideal scanner for a wide range of industry sectors: from government, healthcare and legal, to finance, accounting and education.

Efficient
Built with efficiency in mind, the DS-800WN offers low power consumption, whether idle or in use. It's also made from 30% recycled plastics (from discarded IT products).

- Open platform Full Integration with ISV or Epson software solutions
- High speed 50ppm/100ipm, 8,000 pages daily duty cycle
- Network connectivity USB 3.2 Gen1, Wi-Fi, Wi-Fi Direct, LAN
- User-friendly Customisable LCD touchscreen, scan directly - no PC required
- Efficient Low power consumption