TP-Link 16-Port 10/100Mbps + 2-Port Gigabit Unmanaged PoE Switch
Product code:
TL-SL1218MP V1
Brand:
TP-Link
Product name:
16-Port 10/100Mbps + 2-Port Gigabit Unmanaged PoE Switch
GTIN (EAN/UPC):
6935364099817, 0693536409982, 693536409982, 0845973099824, 845973099824
Bullet Points TP-Link 16-Port 10/100Mbps + 2-Port Gigabit Unmanaged PoE Switch:
- 16 PoE+ 10/100Mbps RJ45 ports, 2 Gigabit RJ45 ports and 2 combo Gigabit SFP slots
- Up to 250m data and power transmission under extend mode specially designed for surveillance system
- Priority mode for port1-8 to guarantees the quality of sensitive applications like video monitor
- High PoE power budget with up to 30W for each PoE port and 194W for all PoE ports
- Easy to use, with no configuration and installation needed
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link 16-Port 10/100Mbps + 2-Port Gigabit Unmanaged PoE Switch:
16x PoE+, 2x 1000Mbps, 2x Combo Gigabit SFP, 2x Fans, Bandwidth 7.2 Gbps, 802.3at/802.3af, 192W
TP-Link 16-Port 10/100Mbps + 2-Port Gigabit Unmanaged PoE Switch:
Easy to Use PoE Switch with Innovative Design
Up To 250m Data and Power Transmission for Surveillance
High PoE Power Budget
TL-SL1218MP complies with the 802.3af/at PoE+ standard, supporting up to 30W power supply on each PoE port. The total high PoE power budget of up to 192W for the 16 PoE ports, making it ideal for small to medium business surveillance systems.
Up to 250m Transmission for Surveillance
TL-SL1218MP is a special designed PoE switch for IP surveillance applications. PoE switch makes surveillance installation simpler, safer and less expensive. With the extend mode, the PoE transmission distance reaches up to 250m* which makes it perfect for IP Camera deployment in large area coverage.
Video Quality Guaranteed
Priority mode guarantees the important data, such as video surveillance, delivered with the best priority passing the data fabric even when the traffic load is heavy. Hardware switch for easy configuration with no login required.
Up To 250m Data and Power Transmission for Surveillance
High PoE Power Budget
TL-SL1218MP complies with the 802.3af/at PoE+ standard, supporting up to 30W power supply on each PoE port. The total high PoE power budget of up to 192W for the 16 PoE ports, making it ideal for small to medium business surveillance systems.
Up to 250m Transmission for Surveillance
TL-SL1218MP is a special designed PoE switch for IP surveillance applications. PoE switch makes surveillance installation simpler, safer and less expensive. With the extend mode, the PoE transmission distance reaches up to 250m* which makes it perfect for IP Camera deployment in large area coverage.
Video Quality Guaranteed
Priority mode guarantees the important data, such as video surveillance, delivered with the best priority passing the data fabric even when the traffic load is heavy. Hardware switch for easy configuration with no login required.