Equip SC Fiber Optic Adapter/Coupler, OM1/OM2, OM1/OM2
Product code:
156140
Brand:
Equip
Product name:
SC Fiber Optic Adapter/Coupler, OM1/OM2, OM1/OM2
GTIN (EAN/UPC):
4015867451199
Bullet Points Equip SC Fiber Optic Adapter/Coupler, OM1/OM2, OM1/OM2:
- Standard adapter for panels and outlets
- Suitable for multimode connection
- Phosphor bronze sleeve
- Snap-in or thread type
- Dust Cover
Long product name Equip SC Fiber Optic Adapter/Coupler, OM1/OM2, OM1/OM2:
SC Fiber Optic Adapter/Coupler
Equip SC Fiber Optic Adapter/Coupler, OM1/OM2, OM1/OM2:
The equip® Fiber Optic Adapter/Coupler is the optimal solution when you need to bridge two fiber patch cables together. This product is able to mount on the patch panel and thus you can install it with the existed cabling system sturdily. Moreover, the dust-free cap protects the connection from damage and thus enhance the durability.