Catalog Object Cloud
Sharp

Sharp HT-SB100 soundbar speaker Black 2.0 channels 75 W

Product code:
HT-SB100
Brand:
Sharp
Product name:
HT-SB100
GTIN (EAN/UPC):
4974019216522
Bullet Points Sharp HT-SB100 soundbar speaker Black 2.0 channels 75 W:
  • 75W total max power output
  • HDMI ARC/CEC connection allows control of the Soundbar with the TV remote
  • Bluetooth® 5.1 wireless audio streaming
  • Digital optical-in for superior audio transmission
  • 3.5mm Aux-in to connect external analogue stereo devices
  • USB playback compatible with MP3 (flash drives up to 32GB supported)
  • Equaliser with 3 pre-sets + custom bass & treble adjustment
  • Full function remote control + function keys on Soundbar
  • Glossy black cabinet with metal mesh grille
  • Wall-mount or table-top positioning
Long product name Sharp HT-SB100 soundbar speaker Black 2.0 channels 75 W:
2.0, 75 W, Bluetooth 5.1, HDMI ARC/CEC, 800 x 64 x 84 mm, Glossy Black
Sharp HT-SB100 soundbar speaker Black 2.0 channels 75 W:
2.0 channel
With 2.0 stereo, your Sharp audio device creates a spatial sound experience, using 2 audio channels, left and right. Amplify the audio quality of your TV to create a home theatre experience.

Bluetooth
Simple, fast, flexible: use Bluetooth to wirelessly connect your Sharp audio device to other devices such as your smartphone or tablet.

HDMI ARC/CEC
Connecting made easy: with HDMI ARC you only need one cable to connect your Sharp soundbar to your TV. The transmission quality is extremely stable and interference-free. HDMI CEC tidies up things in terms of the remote control at the same time. Your soundbar doesn\'t need any extra controls, and you simply control it with your TV remote.

Digital optical-in
Receive audio signals in perfect digital quality: the prerequisites for this are provided by the connection for an optical digital cable. Works interference-free even over long distances.

Compatible with any TV
Sharp Soundbars are designed to work with any brand of TV: an easy way to enhance your home cinema experience.