Targus ACH114EU interface hub USB 2.0 480 Mbit/s Black
Product code:
ACH114EU
Brand:
Targus
Product name:
ACH114EU
GTIN (EAN/UPC):
5051794004489, 5711045553639
Bullet Points Targus ACH114EU interface hub USB 2.0 480 Mbit/s Black:
- Functionality – Instantly connect up to 4 USB devices such as your mouse, flash drive, iPod/MP3 player and more
- High performance – High-speed transfer rates of up to 480 Mbps
- Plug and play – No hassle setup; simply plug into your computer’s USB port
- Power – Hub draws power from your notebook; AC adapter is not required
- Compact – Attached cable never gets lost
- Compatibility – Windows XP/Vista/7,8, Mac OS 10 or later. USB 2.0 port
Warranty:
2 Years
Long product name Targus ACH114EU interface hub USB 2.0 480 Mbit/s Black:
4 x USB 2.0, Plastic, Black, 85 x 30 x 10mm
Targus ACH114EU interface hub USB 2.0 480 Mbit/s Black:
The Targus USB 2.0 4-Port hub allows connection of up to 4 USB Devices whilst on the move. Plug and Play functionality ensures this hub is simple and easy to use whilst the device draws power from the notebook ensuring a bulky AC adapter is not required on your travels. High speed USB 2.0 connectivity ensures fast and reliable data transfer of up to 480Mbps to a variety of devices such as mice, flash drives, and MP3 players, keyboards, USB adapters and Digital Cameras.
The attached USB cable prevents loss or damage to the cable while conveniently clipping to the base of the hub for easy transportation.
This lightweight travel hub is ideal for use at home or on the road and is compatible with both PC and Mac.
The attached USB cable prevents loss or damage to the cable while conveniently clipping to the base of the hub for easy transportation.
This lightweight travel hub is ideal for use at home or on the road and is compatible with both PC and Mac.