Catalog Object Cloud
TooQ

TooQ Fonte Ecopower II power supply unit 500 W 20+4 pin ATX ATX Silver

Product code:
TQEP-500SSE-O
Brand:
TooQ
Product name:
Fonte Ecopower II
GTIN (EAN/UPC):
8433281007192
Bullet Points TooQ Fonte Ecopower II power supply unit 500 W 20+4 pin ATX ATX Silver:
  • Maximum Power: 500W
  • Type: Intel ATX 12V V1.3
  • Protection: overvoltage, undervoltage, short circuit, overload, overcurrent, overtemperature protection
  • Silent 120mm Fan automatic speed control (Noise <15dBA)
  • Support for multi-core microprocessors
  • +12V rail: 1X +12V
  • Regulations: CE / RoHS
  • Dimensions: 140 x 150 x 86mm
  • Color: Silver
Warranty:
2 years
Long product name TooQ Fonte Ecopower II power supply unit 500 W 20+4 pin ATX ATX Silver:
500W, ATX, Intel ATX 12V V1.3, 15 dB, 140 x 150 x 86mm, OEM
TooQ Fonte Ecopower II power supply unit 500 W 20+4 pin ATX ATX Silver:
Ecopower II is the next generation of Ecopower TOOQ power supply. The new Power Supplies version includes high quality Active PFC (Active PFC, PF> 0.99, not all models have Altive PFC), which guarantees at least 78% efficiency. With Active PFC technology, the power supply produces much less heat than another with Passive PFC, which can prolong the power supply life. In addition, the Ecopower II series has a super quiet high quality fan, very stable dual +12V rail and high-tech electronic protection system.