Catalog Object Cloud
Lindy

Lindy 5m DVI-D Single Link Cable, Black Line

Product code:
36258
Brand:
Lindy
Product name:
5m DVI-D Single Link Cable, Black Line
GTIN (EAN/UPC):
4002888362580
Bullet Points Lindy 5m DVI-D Single Link Cable, Black Line:
  • Entry level DVI-D Single Link cable for home and small office applications
  • Supports DVI resolutions up to 1920x1200@60Hz and HDTV resolutions up to 1080p
  • Robust PVC housing, nickel connectors, 24K gold plated contacts
  • Triple shielded cable, corrosion resistant tinned copper 28AWG conductors
  • 10 year warranty
Long product name Lindy 5m DVI-D Single Link Cable, Black Line:
5m DVI-D Single Link Cable, Black Line
Lindy 5m DVI-D Single Link Cable, Black Line:
From the Lines cable connectivity concept developed by Lindy, Black Line DVI-D Single Link cables are fully featured, entry level connection solutions, perfect for connecting PCs to monitors.

Black Line DVI-D Single Link cables feature triple shielded construction with 28AWG tinned copper conductors for performance and corrosion resistance. Nickel connectors and 24K gold plated contacts maintain signal integrity and reliability.

The tough PVC housing incorporates an integrated finger grip for easy installation. Large thumb screws allow the connector to be tightened into place without the need for a screwdriver and a flexible strain relief prolongs cable life.

Black Line DVI-D Single Link cables support resolutions up to 1920x1200@60Hz including HDTV resolutions up to 1080p.

Black Line DVI-D Single Link cables are available in lengths of 1m to 10m.