Catalog Object Cloud
Microconnect

Microconnect B-UTP603 networking cable Grey 3 m Cat6 U/UTP (UTP) Round

Product code:
B-UTP603
Brand:
Microconnect
Product name:
B-UTP603
GTIN (EAN/UPC):
5711045251986
Bullet Points Microconnect B-UTP603 networking cable Grey 3 m Cat6 U/UTP (UTP) Round:
  • To order a full box, please select the following quantity: 60 pcs.
  • Suitable for Gigabit (10/100/1000 Mbit) network
  • CAT6 tested up to 250 MHZ
  • with Latch Protection
  • with slimline relief
  • with gold-plated pins
Warranty:
300 months
Long product name Microconnect B-UTP603 networking cable Grey 3 m Cat6 U/UTP (UTP) Round:
CAT6 U/UTP Network Cable 3m, Grey
Microconnect B-UTP603 networking cable Grey 3 m Cat6 U/UTP (UTP) Round:
CAT6 cables enables a convenient and reliable connection from one network device, such as switch, modem or router, to another or to the infrastructure at large through a patch panel, keystone jack or wall outlet. This cable are also used a lot in small office and home network and entertainment applications. These cables are tested up to 250Mhz (CAT6 standard) and are backwards compatible with CAT5e and CAT5 cables. They are produced with latch protection, which prevents the connector do be damaged when you install the cable through an installation with very less space.