Fellowes LX Series 5050401 paper shredder Micro-cut shredding 65 dB Black
Product code:
5050401
Brand:
Fellowes
Product family:
LX Series
Product name:
5050401
GTIN (EAN/UPC):
0043859751556, 043859751556
Bullet Points Fellowes LX Series 5050401 paper shredder Micro-cut shredding 65 dB Black:
- SUPERIOR SECURITY SHREDDING - The LX221 micro-cut paper shredder can shred 20 sheets (70gsm) at once per pass into 4 x 12mm micro-cut particles (Superior security DIN P-5), so you can be sure that your confidential documents have been shredded securely
- 100% JAM PROOF - To avoid frustration whilst shredding the LX221 is 100% Jam Proof which prevents paper jams and powers through misfeeds ensuring stress-free shredding in busy offices spaces
- LONG RUNTIME - This shredder will shred continuously for up to 25 minutes before requiring a 15 minute cool down period, meeting the demand for high volumes of shredding in the office
- MAXIMISE SHREDDING PERFORMANCE - The Intellibar responsive technology provides in-use feedback that maximises shredder performance – preventing interruptions by indicating when bin & sheet capacity is nearing the limit, or the run time is close to being reached
- SHRED SAFELY - This Fellowes paper shredder features patented Safesense Technology stops your LX221 from shredding when hands touch the paper entry which offers a greater peace of mind in office environments
- DURABLE SHREDDING MACHINE - Fellowes shredders are built to last, the paper shredders powerful cutters will not only shred your documents into unreadable pieces, but it can shred staples, paper clips and credit cards too
- EASILY MOVE YOUR SHREDDER - This shredder has castor wheels, allowing you to easily move your paper shredder to a convenient place for shredding and also allows you to put your shredder away when not in use
- EASY TO DISPOSE OF PAPER WASTE - For disposal of your micro-cut shredders paper waste, the LX221 paper shredder features a large 30 Litre pull-out bin. Simply pull the bin out to access and remove the waste
- MAINTAINING YOUR SHREDDER - All shredders require oil for peak performance. If not oiled, a machine may experience diminished sheet capacity, intrusive noise when shredding and undue stress on the gears. To avoid these issues, we recommend you oil your shredder each time you empty your waste bin with Fellowes shredder oil or lubricant sheets
- WARRANTY - The LX221 paper shredder comes with a 2 year warranty (Register for an additional year at Fellowes.com) and a 5 year cutter warranty, including access to top quality customer support to help with any queries you may have
Warranty:
2 Year Machine Warranty (Register for an additional year at Fellowes.com) 5 Year Cutter Warranty
Long product name Fellowes LX Series 5050401 paper shredder Micro-cut shredding 65 dB Black:
Fellowes Paper Shredder LX221 20 Sheet Micro Cut Shredder with 30 Litre Pull Out Bin Superior Security P5 Black
Fellowes LX Series 5050401 paper shredder Micro-cut shredding 65 dB Black:
The essential shredder for any office, the LX221 micro-cut paper shredder shreds 20 sheets of A4 paper per pass into 2 x 12 mm micro-cut particles (security level P-5), so you can be sure that your confidential work documents have been disposed of securely. The paper shredders powerful micro-cut cutters will not only shred your documents but can shred staples, paper clips and credit cards too. Maximise shredding performance with the LX221's Intellibar responsive technology which provides in-use feedback that maximises shredder performance – preventing interruptions by indicating when bin & sheet capacity is nearing the limit, or the run time is close to being reached. The Powershred LX221 paper shredder features the Fellowes 100 percent jam proof system to eliminate paper jams and provide relief from the number one shredding frustration. Designed with safety in mind, your micro cut paper shredder will automatically disable when hands come into contact with the opening, stopping the cutters immediately. The LX221 paper shredder has a long run time and will shred continuously for up to 25 minutes before requiring a 15 minutes cool down period. Fellowes shredders are built to last with solid steel cutters, a powerful motor and parts that are engineered to outperform our competitors.