Catalog Object Cloud
MSI

MSI MAG 244F computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black

Product code:
MAG 244F
Brand:
MSI
Product name:
MAG 244F
GTIN (EAN/UPC):
0824142389119, 824142389119, 4711377277037, 4711377330701
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points MSI MAG 244F computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black:
  • Rapid IPS Panel – Provides 0.5ms (GtG, Min.) response time, optimizes screen colors and brightness
  • 200Hz Refresh Rate – Respond faster with smoother frames
  • 0.5ms (GtG, Min.) Response Time – Eliminate screen tearing and choppy frame rates
  • AI Vision – The new AI Vision technology can not only reveal details in dark areas but also enhance overall brightness and saturate colors
  • Less Blue Light – Use a software solution to reduce the light emission in the blue-violet region of the blue light spectrum
Long product name MSI MAG 244F computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black:
59.9cm (23.6") Full HD 1920 x 1080 Rapid IPS, 16:9, 300cd/m², 1.07B, 0.5ms, 178°/178°, 1000:1
MSI MAG 244F computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black:
Experience immersive gaming with the MAG 244F gaming monitor. It features a 1920x1080 (FHD) panel, a 200Hz refresh rate, and a rapid 0.5ms (GtG, Min) response time. The monitor is HDR Ready, enhancing eye-catching details through adjustments in contrast and shadows. Designed for competitive FPS, first-person RPG/MMORPG, and flight/racing simulator genres, the MSI MAG 244F Gaming Monitor takes casual gaming to a new level, challenging players to see beyond the game.

MSI's mainstream MAG series epitomizes stability and durability and is built to withstand the most intense gaming sessions. The entire lineup features robust construction with metallic-like hardness and excellent heat dissipation, ensuring stability for all critical gaming components.