Conceptronic DONN 3-Port USB Hub with Gigabit Network Adapter
Product code:
DONN07B
Brand:
Conceptronic
Product name:
DONN 3-Port USB Hub with Gigabit Network Adapter
GTIN (EAN/UPC):
4015867224021
Bullet Points Conceptronic DONN 3-Port USB Hub with Gigabit Network Adapter:
- 10/100/1000Mbps wire speed transmission and reception
- USB 3.0 super speed (5Gb/s)
- Built-in Wake-on-LAN feature to startup computers remotely
- Multi-platform support: Windows, Mac OS, ChromeOS
- Simple Plug and Play installation
- Aluminum casing for heat dissipation
Long product name Conceptronic DONN 3-Port USB Hub with Gigabit Network Adapter:
DONN 3-Port USB Hub with Gigabit Network Adapter
Conceptronic DONN 3-Port USB Hub with Gigabit Network Adapter:
The Conceptronic USB Hub and Gigabit Ethernet Combo Adapter allows you to connect to the internet easily through the built-in USB port on your laptop. This is an ideal solution for MacBook or other Windows computers that may have wireless built-in but don’t come with an Ethernet port. The adapter also combines a regular USB hub. So you can connect external USB peripherals, such as a MP3 player, digital camera, printer or pen drive.