Catalog Object Cloud
TP-Link

TP-Link CPE210 300 Mbit/s White Power over Ethernet (PoE)

Product code:
CPE210 V3.20
Brand:
TP-Link
Product name:
CPE210
GTIN (EAN/UPC):
6935364071677
Bullet Points TP-Link CPE210 300 Mbit/s White Power over Ethernet (PoE):
  • Built-in 9dBi 2x2 dual-polarized directional MIMO antenna
  • Adjustable transmission power from 0 to 27dBm/500mw
  • System-level optimizations for more than 5km long range wireless transmission
  • TP-LINK Pharos MAXtream TDMA (Time-Division-Multiple-Access) technology improves product performance in throughput, capacity and latency performance, ideal for PTMP applications
  • Centralized Management System – Pharos Control
  • AP / Client / Bridge / Repeater / AP Router / AP Client Router (WISP) operation modes
  • Passive PoE Adapter supports up to 60 meter (200 feet) Power over Ethernet deployment and allows the device to be reset remotely
Warranty:
3 year limited warranty
Long product name TP-Link CPE210 300 Mbit/s White Power over Ethernet (PoE):
2.4GHz 300Mbps 9dBi Outdoor CPE
TP-Link CPE210 300 Mbit/s White Power over Ethernet (PoE):
TP-Link’s 2.4GHz 300Mbps 9dBi Outdoor CPE, the CPE210 is dedicated to cost effective solutions for outdoor wireless networking applications. With its centralized management application, it is flexible and ideal for point-to-point, point-to-multipoint and outdoor Wi-Fi coverage applications. Professional performance, coupled with user-friendly design, makes CPE210 an ideal choice for both business and home users.

Enterprise Hardware

With Qualcomm Atheros level chipsets, high gain antennas and high
quality material, specially designed enclosure, and PoE power supply, CPE210 is
specially designed for outdoor use and can operate flawlessly in almost any climate,
with operating temperatures ranging from -40℃ (-40℉) to +70℃ (158℉).


Advanced Antenna System

Built-in High Gain Dual-Polarized Antenna
Dedicated metal reflector ensures higher gain and lower noise interference

5km+ Wireless Data Transmission

Specially designed for outdoor uses, ideal for long distance wireless data transmission over 5km+, tested in the field.

TP-Link MAXtream TDMA Technology

As network scale increases, wireless competition and collisions among CPEs and base stations will be
so enormous that the real throughput of the network will drop, resulting in a serious impact on end-user
experience. To mitigate these effects, the CPE210 uses MAXtream TDMA Technology.

Pharos Control – Centralized Management System

CPE210 also comes equipped with centralized management software that helps users easily
manage all the devices in their network from a single PC - Pharos Control. Functions like device discovery,
status monitoring, firmware upgrading, and network maintenance can be managed using Pharos Control.