CLUB3D USB4™ Gen3x2 Type-C, 6-in-1 Hub with HDMI™ 8K60Hz or 4K120Hz, 2xUSB Type-A(10G), Ethernet RJ45(2.5G) and 2xUSB Type-C, 1x Data(10G) and 1xPD3.0 charging 100 watt
Product code:
CSV-1599
Brand:
CLUB3D
Product name:
USB4™ Gen3x2 Type-C, 6-in-1 Hub with HDMI™ 8K60Hz or 4K120Hz, 2xUSB Type-A(10G), Ethernet RJ45(2.5G) and 2xUSB Type-C, 1x Data(10G) and 1xPD3.0 charging 100 watt
GTIN (EAN/UPC):
8719214472566, 0841615102792, 841615102792
Bullet Points CLUB3D USB4™ Gen3x2 Type-C, 6-in-1 Hub with HDMI™ 8K60Hz or 4K120Hz, 2xUSB Type-A(10G), Ethernet RJ45(2.5G) and 2xUSB Type-C, 1x Data(10G) and 1xPD3.0 charging 100 watt:
- Designed for USB4™, Thunderbolt4, Thunderbolt3 and DP 1.4 Alt mode supported Type-C host (PC, laptop, etc)
- Downwards compatible - Specifications are limited to Source capability
- Support USB4™ Specification with max 40Gbps bandwidth
- Compliant USB4™ Gen3x2(40Gbps),USB4™ Gen2x2(20Gbps) and backwards compatible USB3.2&USB2.0
- Compliant DP1.4 alt mode with max 32.4Gbps
- HDMI™ supports max 8k60Hz or 4K120Hz video output and High Dynamic Range(HDR10+)
- USB Type-C data port and 2 USB Type-A support USB 3.2 Gen2 SuperSpeed 10Gbps
- One USB Type-A and USB Type-C data port support 5V/1.5A downstream charging
- Fast Ethernet RJ45 supports 10M/100M/1000M/2.5G bandwidth
- One USB Type-C PD Charging support PD3.0 with max 100W PD Charging,15W is dedicated to the functioning of this product, the rest power (85W) will be passed to charge for the host
Long product name CLUB3D USB4™ Gen3x2 Type-C, 6-in-1 Hub with HDMI™ 8K60Hz or 4K120Hz, 2xUSB Type-A(10G), Ethernet RJ45(2.5G) and 2xUSB Type-C, 1x Data(10G) and 1xPD3.0 charging 100 watt:
USB4 Gen3x2 Type-C, HDMI, 2 x USB Type-A, RJ45, 2 x USB Type-C, PD3.0
CLUB3D USB4™ Gen3x2 Type-C, 6-in-1 Hub with HDMI™ 8K60Hz or 4K120Hz, 2xUSB Type-A(10G), Ethernet RJ45(2.5G) and 2xUSB Type-C, 1x Data(10G) and 1xPD3.0 charging 100 watt:
The Club 3D CSV-1599 is a USB4™ Gen3x2 Type-C, 6-in-1 Hub with HDMI™ 8K60Hz or 4K120Hz, 2xUSB Type-A(10G), Ethernet RJ45(2.5G) and 2xUSB Type-C, 1x Data(10G) and 1xPD3.0 charging 100 watt, this adapter is offering an integrated solution for video, data, power and Ethernet. It has a HDMI™(8K60Hz) for video transmission, 3 USB data ports (2 USB-A 10G, 1 Type-C 10G)for data transmission, a 2.5Gbps Ethernet port for surfing on line. Besides, this adapter is equipped with Type-C PD3.0 Charging port with max 100W power supply. It can work on USB4™, Thunderbolt4, Thunderbolt3 and DP Alt mode (15W is dedicated to the functioning of this product, the rest power(max 85W) will be passed to charge for the host. This 6-in-1 Hub will work on all DP Alt mode supported Type-C hosts
- Max 10Gbps data transmission
- Support 7.5W(5V@1.5A) downstream charging
- Support short-circuit, over-current, over-voltage protection
- 1x USB Type-C Female (for PD 3.0 Charging)
- Support PD3.0 with max 100W PD Charging
- 15W is dedicated to the functioning of this product, the rest power (85W) will be passed to charge for the host
- Support fast role swap of PD3.0, the connected device will not get disconnected while plugging out PD Adapter;
- 2x USB Type-A Female
- 1- USB Type-A port Data 10G, support max 7.5W(5V@1.5A) downstream charging(closest to RJ45)
- 2- USB Type-A port Data 10G, support max 4.5W(5V@900mA) downstream charging
- 3- Support short-circuit, over-current, over-voltage protection
- 4- USB Type-C and 2 USB Type-A ports share max 2.4A(24W) downstream charging
- 1x RJ45 (Gigabit Ethernet)
- Support 10M/100M/1000M/2.5G bandwidth
- Supports twisted pair crossover detection and auto-correction
- Support WOL(Wake-On-LAN), Full Duplex flow(10M/100M/1G/2.5G Rate), Auto-Negotiation
- Light indicator indicates the state, no light when no Internet connected, orange light turns on when network connection is established, green light flashes when transmitting data.
- Max 10Gbps data transmission
- Support 7.5W(5V@1.5A) downstream charging
- Support short-circuit, over-current, over-voltage protection
- 1x USB Type-C Female (for PD 3.0 Charging)
- Support PD3.0 with max 100W PD Charging
- 15W is dedicated to the functioning of this product, the rest power (85W) will be passed to charge for the host
- Support fast role swap of PD3.0, the connected device will not get disconnected while plugging out PD Adapter;
- 2x USB Type-A Female
- 1- USB Type-A port Data 10G, support max 7.5W(5V@1.5A) downstream charging(closest to RJ45)
- 2- USB Type-A port Data 10G, support max 4.5W(5V@900mA) downstream charging
- 3- Support short-circuit, over-current, over-voltage protection
- 4- USB Type-C and 2 USB Type-A ports share max 2.4A(24W) downstream charging
- 1x RJ45 (Gigabit Ethernet)
- Support 10M/100M/1000M/2.5G bandwidth
- Supports twisted pair crossover detection and auto-correction
- Support WOL(Wake-On-LAN), Full Duplex flow(10M/100M/1G/2.5G Rate), Auto-Negotiation
- Light indicator indicates the state, no light when no Internet connected, orange light turns on when network connection is established, green light flashes when transmitting data.