Catalog Object Cloud
Equip

Equip USB-C to RJ45 Gigabit Network + PD Adapter

Product code:
133486
Brand:
Equip
Product name:
USB-C to RJ45 Gigabit Network + PD Adapter
GTIN (EAN/UPC):
4015867228852
Bullet Points Equip USB-C to RJ45 Gigabit Network + PD Adapter:
  • USB-C Male (Thunderbolt 3/4 Compatible)
  • RJ45 Jack x 1
  • USB-C Female x 1 (Power Delivery)
  • 10/100/1000Mbps wire speed transmission and reception
  • Built-in Wake-on-LAN feature to startup computers remotely
  • USB-C charging port compliant with USB Power Delivery (PD) 3.0 technology
  • Power Delivery: 100W Max
  • Aluminum casing for heat dissipation
  • USB-C port with DisplayPort Alternate Mode (DP Alt Mode) is needed
  • Multi-platform support: Windows, Mac OS, Linux
Long product name Equip USB-C to RJ45 Gigabit Network + PD Adapter:
USB-C to RJ45 Gigabit Network + PD Adapter
Equip USB-C to RJ45 Gigabit Network + PD Adapter:
The equip® 133486 USB PD (Power Delivery) and Gigabit Ethernet Combo Adapter USB-C to Ethernet adapter provides reliability of Ethernet for your USB-C device. Where wireless connectivity is inconsistent, overextended, or even non-existent, this adapter allows you to connect seamlessly and with confidence. With the speed and reliability of Gigabit Ethernet, even the largest downloads can be possible without fear of interruption . In the same time can charge your laptop via the USB-C PD (Power Delivery)