Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN
Product code:
TD-4420TN
Brand:
Brother
Product name:
TD-4420TN
GTIN (EAN/UPC):
4977766798556, 0012502655305, 012502655305, 4977766799218, 3234424420022
Bullet Points Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN:
- 203dpi printing for crisp text and barcodes
- Up to 152mm/second (6 ips) print speed
- USB, wired ethernet and serial ports as standard
- Supports popular printer languages including ZPL/ZPL2, EPL and DPL
- Free label design software available via download
Long product name Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN:
Print high-quality, continuous labels using media up to 112mm/4.41-inch wide.
Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN:
The TD-4420TN uses innovative thermal transfer technology to create durable labels that stand up to the toughest of tests. SAP and BarTender compatibility* ensure it fits perfectly into your workflows, and there’s the added bonus of customisation options like label peelers, cutters and external roll holders. Plus, you can also use the in-built direct thermal technology to print high-volume, low-cost labels for everyday usage.