XPG VALOR AIR PRO Mid-Tower Chassis
Product code:
75261657
Brand:
XPG
Product name:
VALOR AIR PRO Mid-Tower Chassis
GTIN (EAN/UPC):
4711658152206, 0842243035834, 842243035834
Bullet Points XPG VALOR AIR PRO Mid-Tower Chassis:
- Midi Tower PC
- ATX, EATX, micro ATX, Mini-ATX
- Supported HDD sizes: 2.5,3.5"
- Number of 2.5" bays: 4 Number of 3.5" bays: 2
- Side window Illumination Multi
- SPCC, Tempered glass
- Black
Warranty:
2 Years
Long product name XPG VALOR AIR PRO Mid-Tower Chassis:
Mid-Tower, E-ATX / ATX / Micro-ATX / Mini-ITX, SPCC, 490 x 215 x 467mm, 7.9kg, Black
XPG VALOR AIR PRO Mid-Tower Chassis:
VALOR AIR PRO
Pro-Level Build Starts Here
Designed to empower first-time builders and seasoned upgraders alike, VALOR AIR PRO is the flagship of the VALOR AIR series — delivering essential features without compromise. With support for E-ATX motherboards, GPUs up to 400mm, 360mm radiator installation, and up to 9 fan mounts, it’s built for big ideas in a clean, accessible layout. From bold slash-style airflow design to quick-access front panel, VALOR AIR PRO makes your next build smoother, smarter, and more capable from the very first step.
Snap On. Clean Up. Game On.
The magnetic front panel design offers quick, tool-free access for easy cleaning and fan maintenance — combining convenience with airflow-focused design.
Cool Starts Here. Clean Stays Here.
VALOR AIR PRO is designed to keep your build running smooth from day one. With four pre-installed 120mm ARGB fans, you get instant airflow and vivid lighting right out of the box — no extra setup needed. And with magnetic dust filters on the top, front, and side, plus a removable bottom filter, cleanup is fast, effortless, and built right into the design. It’s smart airflow and easy maintenance, all in one sleek package.
Built to Breath
VALOR AIR PRO is built to breathe. With support for up to 9 fan mount locations — including space for three 140mm fans at the front and 360mm radiators at the front or top — this case is designed to keep your system cool under pressure. Whether you're gaming, creating, or multitasking, VALOR AIR PRO delivers the airflow headroom to match your ambition.
Big Compatibility for Bold Builds
Whether you're starting simple or going all in, VALOR AIR PRO is built to keep up. With support for up to E-ATX motherboards and GPUs up to 400mm in length, you’ll have the space and freedom to choose the components that match your ambitions. No compromises, no tight fits — just a clean, confident build experience.
Flexible Storage for Every Build
VALOR AIR PRO makes it easy to balance speed and capacity. With room for two 2.5” SSDs and two additional bays for either 2.5” or 3.5” drives, you’ll have the flexibility to combine fast boot drives with high-capacity storage — all while keeping your build clean and cable clutter to a minimum.
Modern Ports, Easy Access
Stay connected with ease. VALOR AIR PRO features two USB Type-A ports, a USB Type-C port, and a hybrid audio jack — giving you quick access to your most-used devices and accessories. Whether you're transferring files, plugging in peripherals, or powering up gear, it's all within easy reach.
Pro-Level Build Starts Here
Designed to empower first-time builders and seasoned upgraders alike, VALOR AIR PRO is the flagship of the VALOR AIR series — delivering essential features without compromise. With support for E-ATX motherboards, GPUs up to 400mm, 360mm radiator installation, and up to 9 fan mounts, it’s built for big ideas in a clean, accessible layout. From bold slash-style airflow design to quick-access front panel, VALOR AIR PRO makes your next build smoother, smarter, and more capable from the very first step.
Snap On. Clean Up. Game On.
The magnetic front panel design offers quick, tool-free access for easy cleaning and fan maintenance — combining convenience with airflow-focused design.
Cool Starts Here. Clean Stays Here.
VALOR AIR PRO is designed to keep your build running smooth from day one. With four pre-installed 120mm ARGB fans, you get instant airflow and vivid lighting right out of the box — no extra setup needed. And with magnetic dust filters on the top, front, and side, plus a removable bottom filter, cleanup is fast, effortless, and built right into the design. It’s smart airflow and easy maintenance, all in one sleek package.
Built to Breath
VALOR AIR PRO is built to breathe. With support for up to 9 fan mount locations — including space for three 140mm fans at the front and 360mm radiators at the front or top — this case is designed to keep your system cool under pressure. Whether you're gaming, creating, or multitasking, VALOR AIR PRO delivers the airflow headroom to match your ambition.
Big Compatibility for Bold Builds
Whether you're starting simple or going all in, VALOR AIR PRO is built to keep up. With support for up to E-ATX motherboards and GPUs up to 400mm in length, you’ll have the space and freedom to choose the components that match your ambitions. No compromises, no tight fits — just a clean, confident build experience.
Flexible Storage for Every Build
VALOR AIR PRO makes it easy to balance speed and capacity. With room for two 2.5” SSDs and two additional bays for either 2.5” or 3.5” drives, you’ll have the flexibility to combine fast boot drives with high-capacity storage — all while keeping your build clean and cable clutter to a minimum.
Modern Ports, Easy Access
Stay connected with ease. VALOR AIR PRO features two USB Type-A ports, a USB Type-C port, and a hybrid audio jack — giving you quick access to your most-used devices and accessories. Whether you're transferring files, plugging in peripherals, or powering up gear, it's all within easy reach.