AISENS Levelable Videowall Support and Pop-Out Function for 45Kg TV from 37-70, Black
Product code:
VW70TPO-199
Brand:
AISENS
Product name:
Levelable Videowall Support and Pop-Out Function for 45Kg TV from 37-70, Black
GTIN (EAN/UPC):
8436574709285
Bullet Points AISENS Levelable Videowall Support and Pop-Out Function for 45Kg TV from 37-70, Black:
- Manufactured with high resistance steel and painted with electrostatic paint for a perfect finish
- This video wall mount offers an easy and convenient solution for mounting a video wall on the wall
- It has an extendable system with a push pop-out function, allowing easy access to the back of the installed monitors. By simply pushing the monitor slightly, the stand extends outwards up to 215 mm, making it easy to maintain and adjust as needed
- Compatible with most Samsung TV models with the special accessories included in the mounting kit
- Includes FISCHER brand plugs in the mounting kit for a professional and safe installation
- Maximum VESA: 600x400mm (Compatible with VESA 200x200, 400x200, 300x300, 400x400, 600x400mm)
- Maximum load: 45kg
Long product name AISENS Levelable Videowall Support and Pop-Out Function for 45Kg TV from 37-70, Black:
Levelable Videowall Support and Pop-Out Function for 45Kg TV from 37-70, Black
AISENS Levelable Videowall Support and Pop-Out Function for 45Kg TV from 37-70, Black:
AISENS® – Support for levelable video wall and POP-OUT function for 37”-70” TV