NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Grey
Product code:
GS116GE
Brand:
NETGEAR
Product name:
GS116
GTIN (EAN/UPC):
0606449035001, 606449035001
Bullet Points NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Grey:
- Unmanaged
- Quality of Service (QoS) support
- Basic switching RJ-45 Ethernet ports quantity: 16
- MAC address table: 8000 entries Switching capacity: 32 Gbit/s
- Stackable
- DC
Warranty:
2-year warranty
Long product name NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Grey:
16-Port 100/1000 Mbps Gigabit Switch
NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Grey:
The GS105, GS108 & GS116 Gigabit Ethernet Switches are equipped with 10/100/1000 Mbps ports giving your small or growing business network the capacity to handle huge workloads.
- Moves very large files instantly across your network
- 10 x faster than standard Fast Ethernet (10/100)
- Full duplex, providing up to 2000 Mbps on each port
- Auto-sensing on each port detects at the best network speed (10, 100 or 1000)
- Auto Uplink™ technology auto adjusts for different types of Ethernet cable
- The compact, sturdy metal case fits easily on a desk or mounts on a wall
Gigabit Ethernet Connectivity
The GS105, GS108 and GS116 unmanaged desktop switches are standards based for easy integration of Ethernet (10 Mbps), Fast Ethernet (100 Mbps) and Gigabit Ethernet (1000 Mbps) devices. These Switches feature 5, 8 or 16 ports. Every port of the GS105, GS108 and GS116 automatically senses the right speed and full/half duplex mode, and Auto Uplink technology automatically adjusts for straight-through or crossover cables.
Easy to Use
With NETGEAR's GS105, GS108 and GS116 desktop switches, you can take gigabit to the desktop in minutes, just plug and play! Once connected, these switches provide you a powerful, high-speed network.
Value for Money
The GS105, GS108 and GS116 are affordable Gigabit switches giving your network the capacity to handle heavy workloads and move very large files across your small business network instantly and easily.
- Moves very large files instantly across your network
- 10 x faster than standard Fast Ethernet (10/100)
- Full duplex, providing up to 2000 Mbps on each port
- Auto-sensing on each port detects at the best network speed (10, 100 or 1000)
- Auto Uplink™ technology auto adjusts for different types of Ethernet cable
- The compact, sturdy metal case fits easily on a desk or mounts on a wall
Gigabit Ethernet Connectivity
The GS105, GS108 and GS116 unmanaged desktop switches are standards based for easy integration of Ethernet (10 Mbps), Fast Ethernet (100 Mbps) and Gigabit Ethernet (1000 Mbps) devices. These Switches feature 5, 8 or 16 ports. Every port of the GS105, GS108 and GS116 automatically senses the right speed and full/half duplex mode, and Auto Uplink technology automatically adjusts for straight-through or crossover cables.
Easy to Use
With NETGEAR's GS105, GS108 and GS116 desktop switches, you can take gigabit to the desktop in minutes, just plug and play! Once connected, these switches provide you a powerful, high-speed network.
Value for Money
The GS105, GS108 and GS116 are affordable Gigabit switches giving your network the capacity to handle heavy workloads and move very large files across your small business network instantly and easily.