Catalog Object Cloud
NGS

NGS W-45W power adapter/inverter Indoor Black

Product code:
W-45W
Brand:
NGS
Product name:
W-45W
GTIN (EAN/UPC):
8435430611793
Bullet Points NGS W-45W power adapter/inverter Indoor Black:
  • Power supply type: Indoor
  • Output power: 45 W Input voltage: 110 - 240 V Input frequency: 50/60 Hz
  • Purpose: Laptop AC-to-DC
  • Adjustable output voltage Detachable power connectors
  • Power protection features: Over current, Over voltage, Overheating, Short circuit
  • Brand compatibility: Any brand
  • 1 pc(s)
  • Black
Warranty:
2 years
Long product name NGS W-45W power adapter/inverter Indoor Black:
45 W, 110-240 V input, 19/19.5/20 V/USB 5V output
NGS W-45W power adapter/inverter Indoor Black:
Running out of battery in your laptop will not be a problem you will have to care about anymore. The brand-new W-45W is a universal laptop charger with 45 W output power that will allow you to load your computer's battery at any time.

It will no longer be necessary to worry about the battery life of your laptop. NGS presents the solution for travelers who always carry their computers on their journeys. NGS W-45W offers a compact design and works at 100-240V ~ 50 / 60Hz, 2A (Max).

Furthermore, it is equipped with eight changeable notebook tips that ensure a perfect fit with almost the majority of the brands and devices available in the market that require minimum 19-20 V and 45 W: Acer, Asus, Lenovo, HP, Samsung, Toshiba, etc.

NGS W-45W includes automatic voltage switching, you will not have to bother in selecting the correct voltage of your laptop, no manual settings.

In addition, its 2A USB Output can power up any device with that compatible connectivity: tablets, smartphones, MP3, MP4, MP5, etc.

Protected against overload, short circuit and overheating. The charger includes high efficient energy saving design for lower energy cost.

Ultimately, NGS W-45W is a Smart Protection System for safe and fast charging.