Catalog Object Cloud
iiyama

iiyama ProLite XCB3494WQSU-B1 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black

Product code:
XCB3494WQSU-B1
Brand:
iiyama
Product family:
ProLite
Product name:
XCB3494WQSU-B1
GTIN (EAN/UPC):
4948570125135
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points iiyama ProLite XCB3494WQSU-B1 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black:
  • 86.4 cm (34") Black
  • Height adjustment 15 cm Built-in speaker(s)
  • USB upstream port type: USB Type-A, USB Type-C HDMI HDMI version: 1.4/2.0 DisplayPorts quantity: 1 DisplayPort version: 1.4
  • Screen shape: Curved
  • Maximum refresh rate: 120 Hz Response time: 0.4 ms Response time (MPRT): 0.4 ms
  • 3440 x 1440 pixels UltraWide Quad HD Panel type: VA
  • Energy efficiency class (SDR): F ErP, TCO CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama ProLite XCB3494WQSU-B1 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black:
34” curved ultra-wide screen with 15cm height adjustable stand
iiyama ProLite XCB3494WQSU-B1 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black:
The ProLite XCB3494WQSU is a 34-inch curved monitor with a VA panel, delivering high contrast, deep blacks, and wide viewing angles for consistent image quality from any perspective. UWQHD (Ultra-Wide QHD) resolution provides an ultra-wide (21:9) viewable area. The large amount of screen space and good pixel density make it very suitable for those who want to use side-by-side applications, watch widescreen content or enhance their gaming experience. For added comfort and flexibility, the 15cm height-adjustable stand allows you to adjust the screen position to your preference. Additionally, flicker-free technology and a blue light reducer function reduces eye fatigue.