Equip 9-Outlet German Power Distribution Unit
Product code:
333282
Brand:
Equip
Product name:
9-Outlet German Power Distribution Unit
GTIN (EAN/UPC):
4015867157800, 4015867224335
Bullet Points Equip 9-Outlet German Power Distribution Unit:
- Rating: 220-240V 50/60Hz
- 1U Horizontal installation
- 9 x DIN49440 (German)
- Current rating: 16A
- Maximum power: 3500W
- Cable Length: 1.8m
- Material: Plastic Shell
Long product name Equip 9-Outlet German Power Distribution Unit:
9 x DIN49440, 250 V AC, 50/60 Hz, 16 A, 1.8 m, 3500 W
Equip 9-Outlet German Power Distribution Unit:
The equip® Power Distribution Unit is a sturdily-built product designed to distribute clear and crisp electricity. The product is thoroughly tested to ensure the functionality and reliability. Attached with an 1.8m cable, easy-to-install mechanical design, this is the ideal choice for the 19" cabinet system installation.