Catalog Object Cloud
Lenovo

Lenovo ThinkBook 16 G6 IRL Intel® Core™ i5 i5-13420H Laptop 40.6 cm (16") WUXGA 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey Spanish

Product code:
21KH00W1SP
Brand:
Lenovo
Product family:
ThinkBook
Product name:
ThinkBook 16 G6 IRL
GTIN (EAN/UPC):
0198156784957, 198156784957
13th Gen Intel® Core™ Processors. Delivering Superior Performance Where You Need It Most.<br><br>Take the next evolutionary leap with the performance hybrid architecture of 13th Generation Intel® Core™ processors. Get the performance you need, where you need it—whether you’re a gamer, creator, streamer, or everyday user. Whatever you’re into, do more of it, whenever you want.
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points Lenovo ThinkBook 16 G6 IRL Intel® Core™ i5 i5-13420H Laptop 40.6 cm (16") WUXGA 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey Spanish:
  • Laptop Clamshell Grey
  • Intel® Core™ i5 i5-13420H Processor cores: 8
  • 40.6 cm (16") WUXGA 1920 x 1200 pixels IPS LED backlight 16:10
  • 8 GB DDR5-SDRAM 5200 MHz 1 x 8 GB
  • 512 GB SSD
  • Intel® UHD Graphics
  • Wi-Fi 6 (802.11ax) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.2
  • 71 Wh 65 W
  • Windows 11 Pro 64-bit