Catalog Object Cloud
Nanocable

Nanocable DisplayPort, 2m Mini DisplayPort Black

Product code:
10.15.2402
Brand:
Nanocable
Product name:
DisplayPort, 2m
GTIN (EAN/UPC):
8433281005471
Bullet Points Nanocable DisplayPort, 2m Mini DisplayPort Black:
  • Compatible with DisplayPort version 1.2
  • Connectors of high quality with them pin armored in gold. Multiple shielding formed by 128 wires twisted and sheet of aluminum for the maximum reduction of possible interference. Made with conductors of copper (copper OFC-Oxygen Free Copper-99.99%) of high quality that guarantees the maximum quality of transmission.
  • Double width of band to view content in 3Dup to 21.6 Gbits / s.).
  • Possibility to connect more monitors through a single connector.
  • Possibility of connecting a screen 3840 x 2400 @ 60 Hz, or a display 2560 x 1600 at 120 Hz 3D.
  • Formats of high definition audio (such as Dolby MAT, DTS HD, BD, etc.).
  • Synchronization between audio and video, multiple channels of audio, and synchronization between various audio devices that use the Global Time Code service.
  • The maximum speed that can transfer a channel is 5.4 Gbits/s.
  • Possibility of connectinup to four monitor...
Long product name Nanocable DisplayPort, 2m Mini DisplayPort Black:
Mini DP to DISPLAYPORT cable, mDP/M-DP/M, black, 2.0m
Nanocable DisplayPort, 2m Mini DisplayPort Black:
Cable DisplayPort with DP male (20 Pins) connector on one end and mini DP(20 Pines) male on the other