ASUS VA249QG computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black
Product code:
90LM02W1-B01371
Brand:
ASUS
Product name:
VA249QG
GTIN (EAN/UPC):
4711387795033, 0197105795037, 197105795037
Bullet Points ASUS VA249QG computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
- 23.8-inch Full HD (1920x1080) frameless design with IPS 178° wide viewing angle panel
- SmoothMotion 120Hz refresh rate and 1ms MPRT delivers a seamless, tear-free visual experience by enabling VRR (variable refresh rate)
- Rich connectivity features HDMI, DisplayPort and VGA, plus earphone jack
- VESA wall-mountable to save on desktop space
- ASUS DisplayWidget Center lets users easily change monitor settings via an intuitive interface
- ASUS Eye Care monitors feature TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience
Long product name ASUS VA249QG computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
Eye Care Gaming Monitor – 24-inch (23.8-inch viewable), IPS, Full HD, 99% sRGB, Frameless, 120Hz, Adaptive-Sync, 1ms MPRT, Stereo Speakers, HDMI, DisplayPort, VGA, Low Blue Light, Flicker Free, Wall Mountable
ASUS VA249QG computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
ASUS Eye Care Gaming Monitor
SMOOTH YOUR WORK & PLAY
ASUS VA249QG Eye Care Gaming Monitor features 23.8-inch IPS panel with Full HD (1920 x 1080) resolution, providing 178° wide viewing angle panel and vivid image quality. Fast 120Hz refresh rate with Adaptive-Sync technology and 1ms MPRT to eliminate screen tearing and choppy frame rates for the smoother-than-ever experience. It also features TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience.
SMOOTH YOUR WORK & PLAY
ASUS VA249QG Eye Care Gaming Monitor features 23.8-inch IPS panel with Full HD (1920 x 1080) resolution, providing 178° wide viewing angle panel and vivid image quality. Fast 120Hz refresh rate with Adaptive-Sync technology and 1ms MPRT to eliminate screen tearing and choppy frame rates for the smoother-than-ever experience. It also features TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience.