Catalog Object Cloud
ACT

ACT USB-C 3.2 Gen2 Active Optical Cable (AOC) connection cable, 3m

Product code:
AK4303
Brand:
ACT
Product name:
USB-C 3.2 Gen2 Active Optical Cable (AOC) connection cable, 3m
GTIN (EAN/UPC):
8716065513509
Bullet Points ACT USB-C 3.2 Gen2 Active Optical Cable (AOC) connection cable, 3m:
  • Cable length: 10 meters
  • USB-C Active Optical Cable (AOC) for connecting USB-C devices over a long distance without data/video/power loss
  • USB-C 3.2 Gen2 for a data/video transfer up to 10Gbps
  • Power Delivery (PD) support up to 20V @ 3A = 60W
  • DisplayPort Alternate Mode support up to 4K @ 60Hz
  • Highly resistant to RFI/EMI thus suitable for sensitive applications
  • Hybrid fiber/copper design with Kevlar protected fiber
  • Downwards compatible with USB 3.1/USB 3.0/USB 2.0/USB 1.1
  • Available in the following lengths: 3m, 5m, 7.5m and 10m
Long product name ACT USB-C 3.2 Gen2 Active Optical Cable (AOC) connection cable, 3m:
USB-C 3.2 Gen2 Active Optical Cable (AOC) connection cable, 3m
ACT USB-C 3.2 Gen2 Active Optical Cable (AOC) connection cable, 3m:
The ACT USB-C Active Optical Cable (AOC) is made of fiber and copper and is the perfect solution for connecting USB-C devices over long distances up to 10 meters without data/video/power loss. Supports data/video transfer up to 10Gbps, a max. video resolution of 4K @ 60Hz and 60W Power Delivery. The cable has a Kevlar protected fiber and is suitable for sensitive applications due to low RFI/EMI. Ideal for use in meeting rooms, classrooms and hospitals.

AOC: copper and fiber for longer distances
Active Optical Cables (AOC) are made of copper and fiber for connecting USB-C devices over long distances without data/video/power loss. The maximum length of the cable is 10 meters.

Lossless data, video and power up to 10 meters
Data, video and power in one cable. Standard USB-C cables have a maximum length of 2 meters. With AOC the maximum length is 10 meters without loss of data/video/power. The ACT USB-C Active Optical Cables support USB 3.2 Gen2 for data/video transfer up to 10Gbps. The AOC USB-C cable supports Display Alternate Mode up to 4K @ 60Hz. Additionally, the cables can handle 60W Power Delivery.

Highly resistant to EMI/RFI and thus suitable for sensitive applications
The ACT Active Optical cables are suitable for connecting sensitive applications due to the low EMI (Electromagnetic Interference) / RFI (Radio Frequency Interference).

The highly sensitive equipment in hospitals requires cables without having the risk of electromagnetic or radio frequency interferences.

Application in meeting rooms and classrooms
USB-C Active Optical cables are ideal for use in various professional settings. Meeting rooms are often equipped with screens and conference cameras. Lossless data, video and power is needed at the same time.

Additional features
The USB 3.2 Gen2 AOC is backwards compatible with USB 3.1, USB 3.0, USB 2.0 and USB 1.1.