Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 1-Fan
Product code:
CNBCOOLSTAND1F
Brand:
Conceptronic
Product name:
THANA Notebook Cooling Pad, Fits up to 17", 1-Fan
GTIN (EAN/UPC):
4015867190739
Bullet Points Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 1-Fan:
- Suitable for laptops up to 17"
- 1 ultra-silent 14cm fan built in
- 5-level height adjustment
- Anti-slip design
- Extra USB Port
- Power switch
Warranty:
2 years
Long product name Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 1-Fan:
17", 2 x USB, 264 x 370 x 58 mm, 651 g
Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 1-Fan:
The Conceptronic Foldable Notebook cooling stand is the perfect multifunction cooling stand for any situation. The versatile device can be used as either a notebook stand or cooling pad, and is powered by a USB so can work independently of an external power source. As a stand, it can be adjusted to 5 different angles to provide the ideal working environment for any circumstances. The Conceptronic Cooling Stand features a sophisticated metal mesh surface with a powerful yet silent 14cm fan to prevent devices from overheating. A classy and very useful addition to any mobile workstation.