Catalog Object Cloud
Trust

Trust Mara 81.3 cm (32") Desk Black

Product code:
25337
Brand:
Trust
Product name:
Mara
GTIN (EAN/UPC):
8713439253375
Bullet Points Trust Mara 81.3 cm (32") Desk Black:
  • Maximum weight capacity: 16 kg
  • Maximum screen size: 81.3 cm (32")
  • Number of displays supported: 2
  • Clamp Mounting type: Desk
  • Maximum VESA mount: 100 x 100 mm
  • Gas spring Height adjustment Tilt adjustment
  • Black
Warranty:
2 years
Long product name Trust Mara 81.3 cm (32") Desk Black:
32", 16 kg, 5600 g
Trust Mara 81.3 cm (32") Desk Black:
Mara Monitor & Laptop Arm
Ergonomic dual monitor & laptop arm for working seated or standing

Flexibility unleashed
Work flexibly like never before with the Mara Monitor Arm. With the ability to work both seated and standing, this ergonomic dual monitor and laptop arm gives you all the benefits of a height-adjustable desk with whatever desk you currently have.

Double duty
Why choose between a laptop and a monitor when you can have both? Suitable for either two monitors up to 32” or a monitor and a laptop up to 17”, choose the setup that fits best for you and enjoy all that increased productivity.

Opto ergo
Truly one size fits all, the Mara is fully adjustable to your wishes. Customise the height, depth, rotation and swivel to find the optimal ergonomic position. This is the comfortable working style you’ve been waiting for!